EN
  • EN
  • DE

LPC1788FBD208

Part No LPC1788FBD208
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 208LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 120MHz
Number of I/O 165
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Data RAM Size 96K x 8
Supply Voltage - Operating 2.4 V to 3.6 V
Data Converters A/D 8x12b, D/A 1x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 208-LQFP (28x28)
Win Source Part Number 085890-LPC1788FBD208
Family Name LPC1788
Introduction Date May 24, 2011
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Metering, Lighting, Industrial, Communications & Networking, Security, Consumer Electronics, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian LPC1788FBD208 CAD Model

Description

NXP LPC1788FBD208 Microcontroller

The NXP LPC1788FBD208 microcontroller is a high-performance, low-power Cortex-M3 processor designed for embedded applications requiring a rich set of integrated peripherals and a robust I/O capability. This microcontroller is an ideal choice for industrial control, medical systems, and other sophisticated applications.

Key Features:

  • Core: ARM Cortex-M3 processor, running at frequencies of up to 120 MHz.
  • Memory: Includes 512 KB of flash memory and 96 KB of SRAM, ensuring ample space for complex applications.
  • Advanced Peripherals: Features include an Ethernet MAC, USB Device/Host/OTG, CAN, a graphic LCD controller, an external memory controller, and multiple serial and analog interfaces.
  • Power Efficiency: Offers several power-saving modes, including deep power-down mode with a low power oscillator for minimal power consumption during sleep.
  • Package: Available in a 208-pin LQFP package, providing a compact footprint for space-constrained applications.
  • Development Support: Supported by a comprehensive suite of tools, including IDEs, middleware, and NXP's extensive LPC ecosystem for rapid development and prototyping.

Connectivity:

The LPC1788FBD208 boasts a versatile set of connectivity options. With its integrated Ethernet MAC, it is well-suited for networked applications. The USB interface supports both host and device functionality, as well as on-the-go capabilities, allowing for flexible USB-based system designs.

Graphic Interface:

One of the standout features of the LPC1788FBD208 is its built-in graphic LCD controller. This feature simplifies the process of connecting the MCU to a graphical display, enabling the creation of user interfaces with rich visuals without the need for an external graphics processor.

Reliability and Support:

NXP is known for its reliable products and the LPC1788FBD208 is no exception. It is backed by NXP's reputation for quality and longevity in the field of microcontrollers. With extensive documentation and a dedicated support community, developers can feel confident in choosing the LPC1788FBD208 for their critical applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.8656 $56.5968
6+ $17.6716 $106.0296
9+ $17.0746 $153.6714
13+ $15.8806 $206.4478
17+ $15.2836 $259.8212
21+ $14.6866 $308.4186
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,120 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess