Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M3 series Microcontroller IC 32-Bit 120MHz 512KB (512K x 8) FLASH 208-LQFP (28x28)
Manufacturer NXP
Series LPC17xx
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit
Speed 120MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, Microwire, Memory Card, SPI, SSI, SSP, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, Motor Control PWM, POR, PWM, WDT
Number of I/O 165
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 2.4V ~ 3.6V
Data Converters A/D 8x12b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 208-LQFP
Case / Package 208-LQFP (28x28)
Family Name LPC1778
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 568-LPC1778FBD208K, 935291594557
Quantity per package 180
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923701-LPC1778FBD208K
Ultra Librarian 3D Model Ultra Librarian LPC1778FBD208K CAD Model

Description

NXP LPC1778FBD208K Microcontroller

The NXP LPC1778FBD208K is a high-performance microcontroller that is part of the LPC1700 series, designed for embedded applications that require a blend of power, efficiency, and versatility. Built around the ARM Cortex-M3 processor, this microcontroller offers an ideal solution for industrial control, medical systems, and automation where sophisticated features and reliability are paramount.

This microcontroller operates at a frequency of up to 120 MHz and features a large set of peripherals. It includes 512 KB of flash memory and 96 KB of SRAM, providing ample space for complex applications and software stacks. The LPC1778FBD208K comes in a 208-pin LQFP package, which is suitable for surface-mount technology and provides a compact footprint for space-constrained applications.

Key Features:

  • Core: ARM Cortex-M3 processor, running up to 120 MHz.
  • Memory: 512 KB of on-chip flash memory and 96 KB of SRAM.
  • Peripherals: Includes Ethernet, USB Device/Host/OTG, CAN, UART, I2C, SPI, I2S, ADC, DAC, and more.
  • Timers: Multiple 32-bit timers, a motor control PWM, and a Quadrature Encoder interface for comprehensive timing and control operations.
  • Power Efficiency: Features an enhanced power-saving mode for reduced power consumption in idle states.
  • Debugging and Support: Embedded Trace Module and Serial Wire Debug for advanced debugging capabilities.
  • Package: 208-pin LQFP package allows for efficient PCB design and compact device construction.
  • Reliability: Designed for robust operation with a wide temperature range and integrated brown-out detect circuitry.

With its extensive integration of peripherals and interfaces, the LPC1778FBD208K is highly suited for complex digital signal control tasks where multiple high-speed communication channels are required. Its comprehensive feature set ensures that developers have the tools necessary to create advanced and reliable systems with reduced development time and cost.

Whether you're designing a sophisticated industrial automation system, a precise medical device, or a high-speed communication interface, the NXP LPC1778FBD208K provides the performance, flexibility, and reliability to meet the demands of your application.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-SSOP
Need more? Email Us
ECAD model for PIC16F1768T-I/SS
Microchip Technology
IC MCU 32BIT 128KB FLASH 64TQFP / ARM® Cortex®-M0+ Automotive, AEC-Q100, SAM D21J, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)
Need more? Email Us
ECAD model for ATSAMD21J17A-AF
Microchip Technology
IC MCU 32BIT 512KB FLASH 144LQFP / AVR AVR®32 UC3 A0 Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Lowest to $26.3910
ECAD model for AT32UC3A0512-ALUR
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48UFQFPN / ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)
Lowest to $2.9470
ECAD model for STM32F072C8U6TR
Microchip Technology
IC MCU 32BIT 512KB FLASH 100TQFP / ARM® Cortex®-M4F Automotive, AEC-Q100, SAM D51 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-TQFP (14x14)
Lowest to $14.3436
ECAD model for ATSAMD51N19A-AF
Microchip Technology
IC MCU 8BIT 64KB FLASH 28SOIC / PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SOIC
Lowest to $1.0158
ECAD model for PIC18LF26K40T-I/SO
Renesas Electronics America
IC MCU 16BIT 128KB FLASH 80LFQFP / RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 80-LFQFP (12x12)
Lowest to $5.4614
ECAD model for R5F100MGAFB#10
Microchip Technology
IC MCU 16BIT 32KB FLASH 48TQFP
Need more? Email Us
ECAD model for DSPIC33CK32MP205-E/PT
Microchip Technology
IC MCU 16BIT 256KB FLASH 64TQFP / dsPIC dsPIC™ 33EV, Functional Safety (FuSa) Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 64-TQFP (10x10)
Lowest to $9.5629
ECAD model for DSPIC33EV256GM106T-I/PT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3637 $57.4548
8+ $13.4546 $107.6368
12+ $13.0000 $156.0000
17+ $12.0910 $205.5470
22+ $11.6364 $256.0008
27+ $11.1819 $301.9113
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,340 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention