EN
  • EN
  • DE
  • IT

LPC1776FBD208

Part No LPC1776FBD208
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 208LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 120MHz
Number of I/O 165
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Data RAM Size 80K x 8
Supply Voltage - Operating 2.4 V to 3.6 V
Data Converters A/D 8x12b, D/A 1x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 208-LQFP (28x28)
Win Source Part Number 206569-LPC1776FBD208
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC1776FBD208 CAD Model

Description

The NXP LPC1776FBD208 is a high-performance microcontroller that belongs to the LPC1700 series, which is designed for embedded applications requiring a blend of high data processing capabilities and exceptional power efficiency. This microcontroller is based on a 32-bit ARM Cortex-M3 processor core and operates at frequencies of up to 120 MHz.

Key Features

  • Core: ARM Cortex-M3 processor, running at frequencies of up to 120 MHz.
  • Memory: Features 256 KB of flash memory and 64 KB of RAM, allowing for robust application development.
  • GPIO: Offers a wide range of general-purpose input/output pins for versatile connectivity options.
  • Communication Interfaces: Includes multiple serial interfaces such as USB 2.0 Full-Speed, CAN, UART, SPI, I²C, and more, providing excellent peripheral connectivity.
  • ADC/DAC: Comes with a 12-bit Analog-to-Digital Converter (ADC) and a Digital-to-Analog Converter (DAC) for precise analog signal processing.
  • Timers: Equipped with multiple 32-bit timers, a motor control PWM, and a Quadrature Encoder Interface for advanced control applications.
  • Package: Available in a 208-pin LQFP package, which is suitable for space-constrained applications.
  • Power Efficiency: Features multiple power-saving modes, including deep power-down mode for energy-critical designs.

Applications

The LPC1776FBD208 is ideal for a diverse range of applications, such as industrial control, medical systems, ePOS machines, and networking. Its powerful ARM core, coupled with extensive communication features and a wide operating temperature range, make it suitable for complex and demanding tasks.

Development Support

NXP provides comprehensive development support for the LPC1776FBD208 with its suite of software tools, including the LPCXpresso IDE and a wide range of middleware libraries. Additionally, developers can take advantage of the extensive community support and readily available development boards to accelerate the design and prototyping process.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess