EN
  • EN
  • DE

LPC1766FBD100K

Part No LPC1766FBD100K
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP  /  ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC17xx
Package Bulk
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity CANbus, Ethernet, I²C, IrDA, Microwire, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, Motor Control PWM, POR, PWM, WDT
Number of I/O 70
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage - Operating 2.4V ~ 3.6V
Data Converters A/D 8x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number LPC1766
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 568-LPC1766FBD100K,935287917557
Standard Package 450
Win Source Part Number 970002-LPC1766FBD100K
Ultra Librarian 3D Model Ultra Librarian LPC1766FBD100K CAD Model

Description

NXP LPC1766FBD100K Microcontroller

The NXP LPC1766FBD100K is a high-performance microcontroller that is part of the LPC1700 series based on the Cortex-M3 core. This microcontroller is designed for embedded applications requiring a high level of integration and low power consumption. With its robust set of features, it is ideal for industrial control, medical systems, e-vehicle management, and a variety of other applications.

Key Features:

  • Core: ARM Cortex-M3 processor, running at frequencies of up to 100 MHz.
  • Memory: Features 256 KB of flash memory and 32 KB of RAM, providing ample space for complex applications.
  • GPIO: Offers up to 70 General Purpose I/O (GPIO) pins with configurable pull-up/pull-down resistors, providing excellent flexibility for interfacing with external hardware.
  • Communication Interfaces: Includes a variety of communication interfaces such as Ethernet, USB 2.0 Full Speed, CAN, SPI, I2C, UARTs, and more, facilitating easy connectivity and data exchange with other systems.
  • Timers: Comes with multiple 32-bit timers, a PWM unit, and a Real-Time Clock, which are essential for timing-sensitive operations.
  • Analog to Digital Converter (ADC): Features a 12-bit ADC with support for multiple channels, enabling precise measurement of analog signals.
  • Power Management: Incorporates an efficient power management unit for reduced power consumption during idle and active states.
  • Packaging: Available in a compact 100-pin LQFP package, allowing for a smaller PCB footprint.

Development Support:

The LPC1766FBD100K is supported by a wide range of development tools, including the NXP's LPCXpresso IDE and a comprehensive suite of software libraries. This ensures a smooth development process from prototype to production. Additionally, the extensive community and ecosystem around the ARM Cortex-M3 processor provide developers with additional resources and support.

Applications:

Due to its versatile feature set and connectivity options, the LPC1766FBD100K is suitable for a variety of applications, such as:

  • Industrial Automation
  • Motor Control Systems
  • Medical Devices
  • Networking Systems
  • Consumer Electronics

In summary, the NXP LPC1766FBD100K microcontroller offers a balance of performance, power efficiency, and integration, making it an excellent choice for a wide range of embedded applications.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3854 $57.5416
9+ $11.8035 $106.2315
14+ $11.4346 $160.0844
19+ $11.0657 $210.2483
24+ $10.6969 $256.7256
32+ $9.5903 $306.8896
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess