EN
  • EN
  • DE

LPC1754FBD80K

Part No LPC1754FBD80K
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 80LQFP / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC17xx
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity CANbus, I²C, IrDA, Microwire, SPI, SSI, SSP, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 52
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 2.4V ~ 3.6V
Data Converters A/D 6x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Base Product Number LPC1754
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 568-LPC1754FBD80K,935287913557
Standard Package 595
Win Source Part Number 990524-LPC1754FBD80K
Ultra Librarian 3D Model Ultra Librarian LPC1754FBD80K CAD Model

Description

NXP LPC1754FBD80K Microcontroller

The NXP LPC1754FBD80K is a high-performance microcontroller that belongs to the LPC1700 series, designed for embedded applications requiring a blend of low power consumption and advanced features. This microcontroller is based on a 32-bit ARM Cortex-M3 processor core, which operates at frequencies of up to 120 MHz, providing ample computational power for complex tasks.

The LPC1754FBD80K comes in an 80-pin LQFP package and offers a rich set of peripherals and I/O options, making it an ideal choice for industrial control, medical systems, e-vehicle management, and a variety of other embedded systems.

Key Features:

  • Core: ARM Cortex-M3 processor, running at up to 120 MHz.
  • Memory: 128 KB of on-chip flash memory and 32 KB of SRAM, which support fast and efficient data handling.
  • Communication Interfaces: Includes multiple serial communication interfaces such as UART, I2C, SPI, CAN, and USB 2.0 Full Speed device, providing excellent connectivity options.
  • Timers: A comprehensive set of timers including a PWM unit, a Motor Control PWM, and a Quadrature Encoder Interface that cater to a wide range of timing and control applications.
  • Analog Peripherals: Equipped with a 12-bit Analog-to-Digital Converter (ADC) and a 10-bit Digital-to-Analog Converter (DAC) for interfacing with analog sensors and devices.
  • GPIO: General Purpose I/O pins for interfacing with external hardware, which can be configured with interrupt capabilities for responsive system design.
  • Power Management: Features multiple power modes including an ultra-low power Deep Sleep mode, which helps in reducing power consumption for battery-powered applications.

Firmware development is supported by a comprehensive suite of tools such as the NXP LPCXpresso IDE, Keil MDK, and IAR EWARM. The LPC1754FBD80K also supports the use of the ARM mbed online platform, which provides an extensive library of software components and a collaborative environment for rapid development and prototyping.

With its robust feature set and flexible I/O options, the NXP LPC1754FBD80K microcontroller stands out as a versatile solution for a vast array of applications that demand reliability, efficiency, and performance.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9527 $54.7635
12+ $8.9869 $107.8428
18+ $8.7060 $156.7080
24+ $8.4252 $202.2048
31+ $8.1444 $252.4764
42+ $7.3018 $306.6756
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,110 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess