EN
  • EN
  • DE

LPC1754FBD80,551

Part No LPC1754FBD80,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description ARM Microcontrollers - MCU ARM Cortex M3 Micro Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Series LPC1700
Mounting Style SMD/SMT
Package / Case LQFP-80
Core ARM Cortex M3
Program Memory Size 128 kB
Data Bus Width 32 bit
ADC Resolution 12 bit
Maximum Clock Frequency 100 MHz
Number of I/Os 52 I/O
Data RAM Size 32 kB
Supply Voltage - Min 2.4 V, 2.7 V
Supply Voltage - Max 3.6 V
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Packaging Tray
Height 1.5 mm
Length 12.1 mm
Program Memory Type FLASH
Width 12.1 mm
Brand NXP Semiconductors
Data RAM Type SRAM
Interface Type CAN, I2C, SPI, UART
Moisture Sensitive Yes
Number of ADC Channels 6 Channel
Number of Timers/Counters 3 Timer
Processor Series LPC17
Product Type ARM Microcontrollers - MCU
Standard Pack Qty 119
Subcategory Microcontrollers - MCU
Ultra Librarian 3D Model Ultra Librarian LPC1754FBD80,551 CAD Model

Description

The NXP LPC1754FBD80,551 is a powerful and versatile microcontroller that is part of the LPC1700 series, designed for embedded applications requiring a high level of integration and low power consumption. This microcontroller is based on a 32-bit ARM Cortex-M3 processor core, which operates at a frequency of up to 100 MHz, providing a balanced approach between performance and power efficiency.

Key Features:

  • Core: ARM Cortex-M3 processor, running at frequencies of up to 100 MHz.
  • Memory: 128 KB of on-chip flash memory and 32 KB of SRAM, which allows for efficient storage and execution of code.
  • Communication Interfaces: Includes multiple serial communication interfaces such as UART, SPI, I2C, and CAN, providing excellent connectivity options for various peripherals and devices.
  • Timers: Equipped with multiple 32-bit timers, a SysTick timer, and PWM for precise time management and signal generation.
  • Analog-to-Digital Converter (ADC): Features a 12-bit ADC with multiple channels, enabling the microcontroller to interface with analog sensors and devices.
  • GPIO: A wide range of General-Purpose Input/Output (GPIO) pins that are configurable for various digital functions and support external interrupt capabilities.
  • Package: Available in a compact 80-pin LQFP package, suitable for space-constrained applications.

Applications:

The LPC1754FBD80,551 is ideal for a variety of applications, including industrial control systems, medical devices, automotive electronics, and consumer products. Its robust set of features and communication interfaces make it a great choice for sophisticated control tasks and connectivity solutions.

Development Support:

NXP offers comprehensive development support for the LPC1754FBD80,551 microcontroller, including development boards, software libraries, and a supportive community. Developers can take advantage of the extensive ecosystem to accelerate their design process and bring products to market faster.

Quality and Reliability:

NXP is known for its commitment to quality and reliability, and the LPC1754FBD80,551 is no exception. It is designed to meet the demands of high-performance embedded systems while maintaining low power consumption and a high level of integration.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5546 $58.2184
8+ $13.6335 $109.0680
12+ $13.1729 $158.0748
17+ $12.2517 $208.2789
22+ $11.7911 $259.4042
27+ $11.3305 $305.9235
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,810 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess