EN
  • EN
  • DE
  • IT

LPC1752FBD80

Part No LPC1752FBD80
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 80LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 100MHz
Number of I/O 52
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 2.4 V to 3.6 V
Data Converters A/D 6x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 80-LQFP (12x12)
Win Source Part Number 89743-LPC1752FBD80
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LPC1752
Introduction Date May 28, 2008
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian LPC1752FBD80 CAD Model

Description

The NXP LPC1752FBD80 is a powerful and versatile microcontroller that is part of the widely acclaimed LPC1700 series. Designed for embedded applications, this microcontroller features a 32-bit ARM Cortex-M3 processor, which provides a perfect blend of energy efficiency and performance.

Key Features

  • Core: ARM Cortex-M3 processor, running at frequencies of up to 100 MHz.
  • Memory: 64 kB of on-chip flash memory and 16 kB of SRAM, facilitating complex applications and minimizing the need for external memory components.
  • Communication Interfaces: Includes multiple serial communication options such as UART, I2C, SPI, and CAN, allowing for versatile connectivity with peripheral devices.
  • Timers: Multiple 32-bit timers, a SysTick timer, and PWM support for precise event timing and waveform generation.
  • Analog: Features a 10-bit ADC with multiple channels for analog signal processing and conversion capabilities.
  • GPIO: Abundant General-Purpose Input/Output pins for interfacing with a wide range of sensors, actuators, and other electronic components.
  • Power Efficiency: Offers several power-saving modes, making it suitable for battery-powered and power-sensitive applications.
  • Package: Available in an 80-pin LQFP package, providing ample I/O lines for complex designs without taking up excessive board space.

Applications

The LPC1752FBD80 is ideal for a range of applications, including industrial control, medical systems, e-vehicle management, and consumer electronics. Its robust architecture and rich feature set enable developers to create sophisticated systems requiring real-time control, data acquisition, and connectivity.

Development Support

NXP provides comprehensive development support for the LPC1752FBD80 with software libraries, development boards, and a strong community of developers. Tools like the LPCXpresso IDE and extensive documentation help accelerate development cycles and bring products to market faster.

With its balance of performance, power efficiency, and integration, the NXP LPC1752FBD80 stands out as a microcontroller that can meet the demands of modern embedded systems.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5285 $52.6995
15+ $7.0428 $105.6420
23+ $6.8000 $156.4000
32+ $6.3143 $202.0576
42+ $6.0714 $254.9988
52+ $5.8286 $303.0872
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess