EN
  • EN
  • DE

LPC1519JBD64

Part No LPC1519JBD64
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 32-bit ARM Cortex-M3 microcontroller; up to 256 kB flash and 36 kB SRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828188-LPC1519JBD64
Ultra Librarian 3D Model Ultra Librarian LPC1519JBD64 CAD Model

Description

The NXP LPC1519JBD64 is a powerful and versatile microcontroller that is well-suited for a wide range of applications. This device is part of the LPC1500 series of microcontrollers which are known for their high performance and efficiency, particularly in motor control, industrial automation, and IoT devices.

Key Features

  • Core: The LPC1519JBD64 features a 32-bit ARM Cortex-M3 processor that runs at frequencies of up to 72 MHz, providing a balanced combination of computing power and energy efficiency.
  • Memory: It boasts 64 KB of on-chip flash memory and 16 KB of SRAM, which is ample for complex applications and allows for efficient in-system programming and execution.
  • Digital Peripherals: The microcontroller comes equipped with a range of digital peripherals, including multiple timers, up to 58 General Purpose I/O (GPIO) pins, and multiple serial communication peripherals such as SPI, I2C, and UART interfaces.
  • Analog Peripherals: For applications requiring analog integration, the LPC1519JBD64 includes a 12-bit Analog-to-Digital Converter (ADC) with up to 8 channels and a 10-bit Digital-to-Analog Converter (DAC).
  • Motor Control: This microcontroller stands out in motor control applications thanks to its specialized peripherals like the Quadrature Encoder Interface, SCT/PWM for advanced motor control, and multiple timers.
  • Connectivity: With its Full-Speed USB 2.0 device controller, it offers robust connectivity options, making it ideal for modern communication requirements.

Advanced Features

Further enhancing its capabilities, the LPC1519JBD64 includes state-of-the-art features such as the State Configurable Timer (SCT) for highly flexible and precise event-driven timing and PWM, a DMA controller that aids in offloading the CPU, and Serial GPIO (SGPIO) interface which is highly configurable for high-speed serial communication.

Package and Environmental

Encased in a compact LQFP-64 package, the LPC1519JBD64 is designed to fit into space-constrained applications. It also operates across an industrial temperature range, ensuring reliability and performance even in extreme conditions.

Whether you're developing an industrial control system, a sophisticated motor control unit, or a connected IoT device, the NXP LPC1519JBD64 microcontroller offers a rich set of features to meet the demands of your project.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.7398 $93.7398
2+ $90.8107 $181.6214
3+ $87.8805 $263.6415
4+ $84.9514 $339.8056
5+ $76.1630 $380.8150
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,530 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess