Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1204092-LPC1317FBD64
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC1317FBD64 CAD Model

Description

NXP LPC1317FBD64 Microcontroller

The NXP LPC1317FBD64 microcontroller is a high-performance, low-cost, 32-bit ARM Cortex-M3 based MCU designed to meet the needs of embedded applications. This device is part of NXP's LPC1300 series, which is renowned for its simplicity, efficiency, and power-saving features. The LPC1317FBD64 is particularly suitable for a wide range of applications, including industrial control, medical systems, e-metering, and consumer electronics.

Key Features:

  • Processor: ARM Cortex-M3 processor, running at frequencies of up to 72 MHz.
  • Memory: 32 KB of on-chip flash programming memory and 8 KB of SRAM, which provides ample space for complex applications.
  • Digital Peripherals: Includes 42 General Purpose I/O (GPIO) pins, multiple timers, and up to 9 edge or level sensitive external interrupt pins.
  • Analog Peripherals: Comes with an 8-channel, 10-bit ADC with sample rates of up to 400 kS/s for precise analog signal measurement.
  • Serial Communication: Features UART, I2C, and SPI for serial communication, enabling easy integration with peripheral devices.
  • Package: Available in a compact 64-pin LQFP package, which is ideal for space-constrained applications.
  • Power Efficiency: Supports multiple power modes, including Sleep, Deep-sleep, and Deep power-down modes for energy conservation.
  • System Control: Equipped with a System Tick Timer and a wide range of system control features including a PLL, an oscillator, and a watchdog timer.
  • Flash In-System Programming (ISP) and In-Application Programming (IAP): Allows for firmware updates in the field without requiring additional hardware.

Developer Support:

The LPC1317FBD64 is supported by a comprehensive suite of development tools from NXP and third parties. This includes IDEs, debuggers, and a wide range of software libraries, ensuring a smooth development experience. Additionally, NXP provides extensive documentation, sample code, and a developer community for technical support and collaboration.

With its robust feature set, the LPC1317FBD64 microcontroller is an excellent choice for designers looking to balance performance with cost, without compromising on the capabilities required for demanding applications.

You May Also Be Interested in

STMicroelectronics
8-bit MCU for automotive with single voltage Flash memory, data EEPROM, ADC, timers, SPI
Need more? Email Us
ECAD model for ST7FL09Y0MA
Atmel
8-bit Microcontroller with 2/4-Kbyte Flash
Need more? Email Us
ECAD model for AT89LP4052-20XI
NXP / Nexperia
Low power, low price, low pin count 20 pin microcontroller with 4-kbyte OTP and 8-bit A/D converter
Lowest to $65.1941
ECAD model for P87LPC767BD
Microchip Technology
IC MCU 32BIT 1MB FLASH 288LFBGA
Need more? Email Us
ECAD model for PIC32MZ1025DAB288T-I/4J
Renesas Electronics America
IC MCU 32BIT 128KB FLASH 64FLGA
Need more? Email Us
ECAD model for R5F52315CDLF#U0
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473294TF16
Infineon Technologies
IC MCU 32BIT 2.5MB FLSH 292LFBGA
Need more? Email Us
ECAD model for TC1784F320F180EPBAKXUMA1
Silicon Labs
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $19.2211
ECAD model for EFM32GG380F512G-E-QFP100R
Renesas Electronics America
SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER
Need more? Email Us
ECAD model for M37547G4FP

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention