EN
  • EN
  • DE

LPC1316FHN33,551

Part No LPC1316FHN33,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 48KB FLASH 32HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M3 series Microcontroller IC 32-Bit 72MHz 48KB (48K x 8) FLASH 32-HVQFN (7x7)
Manufacturer NXP
Series LPC13xx
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit
Speed 72MHz
Connectivity I2C, Microwire, SPI, SSI, SSP, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 26
Program Memory Size 48KB (48K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 2V ~ 3.6V
Data Converters A/D 8x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-VQFN Exposed Pad
Case / Package 32-HVQFN (7x7)
Family Name LPC1316
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-9598, 935297513551, LPC1316FHN33551
Quantity per package 260
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923694-LPC1316FHN33,551
Ultra Librarian 3D Model Ultra Librarian LPC1316FHN33,551 CAD Model

Description

The LPC1316FHN33,551 is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed for embedded applications that require efficient, low-power operation without compromising on performance. This robust MCU is part of the LPC1300 series, which is renowned for its exceptional value and ease of use.

Key Features:

  • Core: The heart of the LPC1316FHN33,551 is an ARM Cortex-M3 processor, which operates at speeds of up to 72 MHz. This core provides the perfect blend of power efficiency and processing capability, making it suitable for a wide range of industrial and consumer applications.
  • Memory: It comes equipped with 32 KB of on-chip flash memory and 8 KB of SRAM, ensuring ample space for complex code and data storage.
  • Digital Peripherals: The device includes a range of digital peripherals, such as GPIO (General Purpose Input/Output) pins, timers, and serial communication interfaces like UART, SPI, and I2C, offering versatile connectivity options.
  • Analog Features: For applications requiring analog integration, the MCU provides an 8-channel, 10-bit ADC (Analog-to-Digital Converter), which allows for precise measurement of analog signals.
  • Package: The LPC1316FHN33,551 is housed in a compact 33-pin HVQFN package, making it ideal for space-constrained applications.
  • Power Efficiency: With its low-power design and various power-saving modes, this microcontroller is optimized for battery-powered and energy-sensitive applications.

Applications:

The versatility of the LPC1316FHN33,551 makes it suitable for a wide array of applications, including but not limited to industrial control systems, consumer electronics, battery management systems, and sensor hubs. Its robust feature set also makes it an excellent choice for IoT devices and smart automation solutions.

Support and Resources:

NXP offers comprehensive support for the LPC1316FHN33,551 through a rich ecosystem of development tools, software libraries, and documentation. Developers can take advantage of the LPCXpresso IDE or other compatible development environments to streamline the development process and bring their products to market faster.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.1517 $52.1517
3+ $42.7911 $128.3733
4+ $41.4539 $165.8156
5+ $40.1167 $200.5835
7+ $38.7795 $271.4565
9+ $34.7678 $312.9102
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess