EN
  • EN
  • DE

LPC1315FBD48,551

Part No LPC1315FBD48,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 48LQFP  /  ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 72MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC13xx
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 72MHz
Connectivity I2C, Microwire, SPI, SSI, SSP, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 40
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 8K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number LPC1315
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names NXPNXPLPC1315FBD48,551,935297486551,2156-LPC1315FBD48,551,568-9591,LPC1315FBD48551
Standard Package 250
Win Source Part Number 979931-LPC1315FBD48,551
Ultra Librarian 3D Model Ultra Librarian LPC1315FBD48,551 CAD Model

Description

The NXP LPC1315FBD48,551 is a highly capable microcontroller that is part of NXP's LPC1300 series, designed to offer a balance of performance, power efficiency, and cost-effectiveness. This particular model is specifically engineered to cater to the demanding requirements of a wide range of applications, including industrial control, consumer electronics, and Internet of Things (IoT) devices.

Key Features:

  • Cortex-M3 Processor: At the heart of the LPC1315FBD48,551 is an ARM Cortex-M3 processor, which operates at frequencies of up to 72 MHz, delivering robust computational power and efficiency.
  • Memory: The device comes equipped with 32 KB of on-chip flash memory and 8 KB of SRAM, providing ample space for application code and data storage.
  • Serial Communication Interfaces: It includes a range of serial interfaces such as UART, I2C, and SPI, allowing for versatile connectivity options with peripheral devices.
  • GPIO: The microcontroller features up to 42 General Purpose I/O (GPIO) pins, which are highly configurable to suit various application needs.
  • Timer/PWM: Multiple timer functions, including a 32-bit timer, four 16-bit timers, and a PWM unit, are available for precise timing and control operations.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC with input multiplexing among 8 pins provides the capability for analog signal processing.

Advanced Peripherals:

Additionally, the LPC1315FBD48,551 incorporates a range of advanced peripherals that enhance its functionality:

  • Serial Wire Debug: The device supports Serial Wire Debug (SWD) for simplified debugging and development.
  • System Control Block: A dedicated System Control Block (SCB) for system configuration and power management.
  • In-System Programming (ISP) & In-Application Programming (IAP): These features allow for easy firmware updates and boot code development, ensuring flexibility in software deployment.

Package and Environmental:

The LPC1315FBD48,551 is available in a compact 48-pin LQFP package, which is suitable for space-constrained applications. It is designed to operate over an industrial temperature range, making it reliable in a variety of environmental conditions.

Overall, the NXP LPC1315FBD48,551 microcontroller is a versatile and powerful solution for developers looking to create advanced and efficient systems within a competitive market space.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess