EN
  • EN
  • DE

LPC1311FHN33,551

Part No LPC1311FHN33,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 8KB FLASH 33HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 72MHz
Number of I/O 28
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Data RAM Size 4K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-HVQFN (7x7)
Win Source Part Number 103185-LPC1311FHN33,551
Ultra Librarian 3D Model Ultra Librarian LPC1311FHN33,551 CAD Model

Description

NXP LPC1311FHN33,551 Microcontroller

The NXP LPC1311FHN33,551 is a highly capable microcontroller that offers a perfect blend of power efficiency, performance, and advanced features for a wide range of applications. This microcontroller is part of NXP's LPC1300 series, which is renowned for its high-performance ARM Cortex-M3 processor core. The LPC1311FHN33,551 is designed for embedded applications that require a high level of integration and low power consumption.

At the heart of the LPC1311FHN33,551 is a 32-bit ARM Cortex-M3 processor which operates at a frequency of up to 72 MHz. This provides the computational power needed to handle complex algorithms and tasks efficiently. The microcontroller comes with 8 KB of on-chip flash memory and 2 KB of RAM, ensuring sufficient space for code storage and smooth operation.

One of the standout features of the LPC1311FHN33,551 is its 33-pin HVQFN package, which not only saves space on the PCB but also allows for a compact design, making it ideal for space-constrained applications. The device supports a wide range of digital peripherals, including GPIO, timers, UART, I2C, and SPI, offering designers flexibility in interfacing with other components.

The LPC1311FHN33,551 also boasts excellent power management capabilities. It supports multiple power-saving modes, allowing developers to optimize power consumption for battery-powered or energy-sensitive applications. With its integrated oscillator and PLL, the microcontroller can also manage its clock speed dynamically, further enhancing its power efficiency.

For developers, NXP provides an extensive suite of development tools for the LPC1311FHN33,551, including the LPCXpresso IDE, which simplifies the development process and helps to reduce time to market. Additionally, the microcontroller is supported by a wide range of third-party development tools and software libraries, making it a versatile choice for both novice and experienced developers.

In summary, the NXP LPC1311FHN33,551 microcontroller is a powerful, efficient, and feature-rich solution that is ideal for a variety of embedded applications. Its robust architecture, combined with NXP's strong support and resources, makes it a reliable and cost-effective choice for designers looking to create innovative and high-performing products.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.2016 $68.2016
3+ $55.9609 $167.8827
4+ $54.2122 $216.8488
5+ $52.4624 $262.3120
6+ $50.7137 $304.2822
8+ $45.4677 $363.7416
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess