EN
  • EN
  • DE

LPC12H25FBD64/301,

Part No LPC12H25FBD64/301,
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ARM 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features - series Microcontroller IC - - - - -
Manufacturer NXP
Package Tray
Family Name LPC12
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923691-LPC12H25FBD64/301,
Ultra Librarian 3D Model Ultra Librarian LPC12H25FBD64/301, CAD Model

Description

The NXP LPC12H25FBD64/301 microcontroller is a high-performance, low-power, 32-bit MCU based on the ARM Cortex-M0+ processor, designed for embedded applications requiring a balance between performance and power efficiency. This product is part of NXP's LPC1200 series, which is renowned for its easy-to-use peripherals, advanced security features, and flexible serial communication interfaces.

Key Features

  • Core: ARM Cortex-M0+ processor, running at frequencies of up to 30 MHz.
  • Memory: Comes with 64 KB of on-chip flash memory and 12 KB of SRAM, providing ample space for complex applications and software stacks.
  • Package: Housed in a space-saving 64-pin LQFP package that allows for a compact PCB design.
  • I/O Pins: Features 53 General Purpose I/O (GPIO) pins, which provide the versatility needed for a wide range of interfacing functions.
  • Serial Communication: Offers multiple serial communication interfaces including I2C, SPI, USART, and more, enabling easy integration with peripheral devices and other microcontrollers.
  • Analog Features: Equipped with an 8-channel, 10-bit ADC (Analog-to-Digital Converter), allowing the microcontroller to interface with analog sensors and devices.
  • Timers and PWM: Contains multiple timers and up to 9 Pulse Width Modulation (PWM) channels for precise control over timing and power delivery to connected devices.
  • Power Efficiency: Designed with power-saving modes including a deep power-down mode to ensure minimal power consumption during idle states.
  • Debugging and Programming: Integrated with In-System Programming (ISP) and In-Application Programming (IAP) capabilities for streamlined development, alongside a built-in SWD (Serial Wire Debug) for debugging.

Applications

The LPC12H25FBD64/301 is suitable for a variety of applications, particularly those that require a high level of integration and low power consumption. These include industrial control systems, consumer electronics, automation, IoT devices, and battery-powered applications.

Quality and Reliability

NXP is known for its commitment to quality, and the LPC12H25FBD64/301 is no exception. It is designed to meet the demands of industrial applications and is backed by NXP's rigorous testing and reliability standards.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess