The NXP LPC11U35FET48/501 is a powerful, low-cost 32-bit microcontroller that is part of the LPC11Uxx family of microcontrollers based on the ARM Cortex-M0 processor. This particular model is designed to offer a balance between performance and power efficiency, making it an ideal choice for a wide range of applications in embedded systems.
Key Features:
- Processor: ARM Cortex-M0 processor, running at frequencies of up to 50 MHz.
- Memory: Comes with 64 KB of on-chip flash memory and 10 KB of SRAM, providing ample space for application code and data storage.
- I/O Configuration: Features 48 GPIO pins, which can be configured to support a variety of peripherals and functions, including timers, UARTs, I2C, SPI, and more.
- USB Connectivity: Includes a Full-Speed USB 2.0 device controller with integrated PHY, allowing for easy connection to USB hosts and devices.
- Serial Interfaces: Supports multiple serial interfaces, making it versatile for communication with other devices and peripherals.
- ADC: Equipped with an Analog-to-Digital Converter (ADC) for interfacing with analog sensors and devices.
- Power Efficiency: Designed for low power consumption, featuring multiple power-saving modes to extend battery life in portable applications.
- Package: Available in a compact 48-pin LQFP package, suitable for space-constrained applications.
Applications:
The LPC11U35FET48/501 is highly versatile and can be used in a variety of applications, including:
- Industrial control systems
- Consumer electronics
- Internet of Things (IoT) devices
- Medical devices
- Automotive electronics
Development Support:
NXP provides comprehensive development support for the LPC11U35FET48/501 microcontroller with a range of development tools, software libraries, and online resources to help designers accelerate product development and bring their projects to market faster.