EN
  • EN
  • DE

LPC11U23FBD48/301,

Part No LPC11U23FBD48/301,
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 24KB FLASH 48LQFP / MCU 32-bit ARM Cortex M0 RISC 24KB Flash 2.5V/3.3V 48-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC11Uxx
Packaging Tray
Core Processor ARM Cortex-M0
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, Microwire, SPI, SSI, SSP, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 40
Program Memory Size 24KB (24K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 8K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 779947-LPC11U23FBD48/301,
Popularity Medium
Supply and Demand Status Limited
Family Name LPC11U23FBD48
Introduction Date November 29, 2011
ECCN EAR99
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian LPC11U23FBD48/301, CAD Model

Description

NXP LPC11U23FBD48/301 Microcontroller

The NXP LPC11U23FBD48/301 is a powerful and versatile microcontroller designed for embedded applications that require a high level of integration, low power consumption, and a significant amount of on-chip resources. This microcontroller is part of the LPC11U00 series, which is known for its exceptional efficiency and performance in a compact package.

At the heart of the LPC11U23FBD48/301 is a 32-bit ARM Cortex-M0 processor, which delivers a frequency of up to 50 MHz. The Cortex-M0 core is the smallest ARM processor available, making it an ideal choice for applications where size and power are critical factors. Despite its small size, the Cortex-M0 core provides the high performance and efficiency expected from an ARM processor, making the LPC11U23FBD48/301 an excellent choice for a wide range of applications, from simple tasks to complex algorithms.

The LPC11U23FBD48/301 comes with 24 KB of on-chip flash memory and 8 KB of SRAM, providing ample space for code and data storage. Additionally, it features a variety of peripherals that enhance its capabilities, including USB 2.0 Full-Speed device, UART, I2C, SPI, and up to 40 GPIO pins. These versatile I/O options enable the LPC11U23FBD48/301 to interface with a wide range of external devices and sensors, making it highly adaptable to specific application requirements.

Embedded engineers will appreciate the microcontroller's integrated features such as an 8-channel 10-bit ADC for analog signal processing, a Windowed Watchdog Timer for system reliability, and an internal oscillator that reduces the need for external components. Furthermore, the LPC11U23FBD48/301 supports In-System Programming (ISP) and In-Application Programming (IAP), allowing for seamless firmware updates and application-level code changes.

For design flexibility, the LPC11U23FBD48/301 is available in a compact 48-pin LQFP package, which is ideal for space-constrained applications. The microcontroller also supports a wide operating voltage range from 2.4V to 3.6V, ensuring compatibility with various power supply configurations.

In summary, the NXP LPC11U23FBD48/301 microcontroller is a highly integrated, low-power, and cost-effective solution suitable for a broad range of embedded systems. Its robust feature set and ease of use make it an excellent choice for applications in consumer electronics, industrial control, automation, and Internet of Things (IoT) devices.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9642 $55.7136
18+ $5.7143 $102.8574
28+ $5.5357 $154.9996
38+ $5.3571 $203.5698
49+ $5.1786 $253.7514
65+ $4.6428 $301.7820
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,102 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess