The NXP LPC11C24FBD48/30EL microcontroller is a powerful and versatile chip designed for a wide range of embedded applications. As part of the LPC1100 series, this microcontroller is based on a high-performance ARM Cortex-M0 processor which operates at frequencies of up to 50 MHz. The Cortex-M0 processor is known for its energy efficiency, making the LPC11C24 an ideal choice for battery-powered and power-sensitive applications.
Key Features:
- Core: ARM Cortex-M0 processor, running up to 50 MHz.
- Memory: 32 KB of on-chip flash programming memory and 8 KB of SRAM, providing ample space for complex applications.
- Peripheral Support: Includes a variety of peripherals such as UART, I2C, SPI, ADC, and timers, enhancing the chip's flexibility for interfacing with other components.
- CAN 2.0B: Comes with an on-chip CAN controller and a CANopen drivers support, facilitating industrial communication protocols for automotive and automation applications.
- Package: Available in a compact 48-pin LQFP package, which is suitable for space-constrained applications.
- Power Efficiency: Features an integrated power management unit (PMU) to minimize power consumption during idle and active states.
- Debugging and Programming: Supports In-System Programming (ISP) and In-Application Programming (IAP) via on-chip bootloader software, as well as integrated JTAG and Serial Wire Debug (SWD) for easy debugging.
- Temperature Range: Operates over an industrial temperature range from -40°C to +85°C, ensuring reliability in harsh environments.
Designed with the developer in mind, the LPC11C24FBD48/30EL also features a unique serial number for identification purposes and supports various low-power modes to extend battery life. Its robust set of features and ease of use make it a go-to choice for applications in fields such as industrial control, consumer electronics, and automotive systems.
Overall, the NXP LPC11C24FBD48/30EL microcontroller is a highly capable chip that offers a balance between performance, power consumption, and peripheral integration, making it a strong contender for your next embedded project.