EN
  • EN
  • DE

MC33465N-30ATR

Part No MC33465N-30ATR
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Base Product Number MC33465
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 635733-MC33465N-30ATR
Ultra Librarian 3D Model Ultra Librarian MC33465N-30ATR CAD Model

Description

Product Overview: MC33465N-30ATR by ON Semiconductor

The MC33465N-30ATR is a state-of-the-art microcontroller unit (MCU) designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This high-performance component is engineered to cater to a wide array of applications that require efficient power management, precise data processing, and reliable performance in challenging environments.

The MC33465N-30ATR is built with a robust architecture that ensures smooth operation even under stringent conditions. It boasts a compact design, making it an ideal choice for space-constrained applications. This MCU operates at a voltage range that is suitable for battery-powered devices and low-power applications, thereby extending the operational life and reducing the need for frequent maintenance or battery replacements.

Key Features:

  • High Integration: This microcontroller integrates multiple features such as analog-to-digital converters (ADCs), timers, and communication interfaces, which simplifies the design and reduces the overall system cost.
  • Low Power Consumption: The MC33465N-30ATR is designed for energy efficiency, featuring low power modes that significantly reduce power consumption during idle periods.
  • Robust Temperature Range: Capable of operating over a wide temperature range, this MCU is suitable for industrial and automotive applications where temperature extremes are common.
  • Enhanced Security: Security features are embedded to protect against unauthorized access and ensure data integrity, making it a reliable choice for sensitive applications.
  • Programmability: With its programmable nature, the MC33465N-30ATR allows for custom firmware development, enabling designers to tailor the device to specific application needs.

Applications:

The versatility of the MC33465N-30ATR makes it suitable for a variety of applications, including but not limited to automotive systems, industrial controls, consumer electronics, and Internet of Things (IoT) devices. Its ability to handle complex tasks while maintaining power efficiency makes it an indispensable component in modern electronic designs.

As an ON Semiconductor product, the MC33465N-30ATR is backed by the company's commitment to quality and reliability, ensuring that it meets the stringent requirements of the electronics industry. Whether you're designing a new system or upgrading an existing one, the MC33465N-30ATR offers the performance, durability, and flexibility you need to create a successful product.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess