EN
  • EN
  • DE

LPC1114FBD48/303,1

Part No LPC1114FBD48/303,1
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM Cortex-M0
Part Core Size 32-Bit
Speed(Frequency) 50MHz
Number of I/O 42
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 1.8 V to 3.8 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 1056965-LPC1114FBD48/303,1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LPC1114FBD48/303,1 CAD Model

Description

The NXP LPC1114FBD48/303,1 is a powerful and versatile microcontroller that is well-suited for a wide range of embedded applications. This device is part of the LPC1100 series, which is known for its low power consumption and high performance. The LPC1114FBD48/303,1 is based on a 32-bit ARM Cortex-M0 processor core operating at frequencies of up to 50 MHz.

Key Features:

  • CPU: 32-bit ARM Cortex-M0 processor, with a maximum frequency of 50 MHz.
  • Memory: Equipped with 32 KB of on-chip flash memory and 8 KB of SRAM, providing ample space for application code and data storage.
  • I/O: Offers up to 42 General Purpose I/O (GPIO) pins for interfacing with a wide range of peripherals and electronic components.
  • Timer: Multiple 32-bit timers, including a System Tick Timer, providing precise timing and measurement capabilities.
  • Serial Interfaces: Includes a range of serial interfaces such as UART, I2C, and SPI for communication with other devices and sensors.
  • Analog-to-Digital Converter (ADC): Integrated 10-bit ADC with up to eight channels, allowing the microcontroller to interface with analog sensors and convert their readings into digital values.
  • Power Efficiency: Designed for energy efficiency, featuring an ultra-low power mode and power profiles that can be optimized for different performance and power consumption requirements.
  • Package: Available in a space-saving 48-pin LQFP package, which is suitable for compact designs.

Applications:

The LPC1114FBD48/303,1 is ideal for a variety of applications, including but not limited to:

  • Industrial control systems
  • Consumer electronics
  • Home automation
  • Alarm systems
  • Battery-powered devices
  • Internet of Things (IoT) devices

With its robust feature set and flexible I/O options, the NXP LPC1114FBD48/303,1 microcontroller is a reliable choice for designers looking to create sophisticated and power-conscious applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess