EN
  • EN
  • DE

LPC1112FHN33/103,5

Part No LPC1112FHN33/103,5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 32HVQFN / ARM® Cortex®-M0 series Microcontroller IC 32-Bit Single-Core 50MHz 16KB (16K x 8) FLASH 32-HVQFN (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC1100XL
Package Tray
Core Processor ARM® Cortex®-M0
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 28
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-VQFN Exposed Pad
Supplier Device Package 32-HVQFN (7x7)
Base Product Number LPC1112
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 568-8565,935297254551
Standard Package 260
Win Source Part Number 1188361-LPC1112FHN33/103,5
Ultra Librarian 3D Model Ultra Librarian LPC1112FHN33/103,5 CAD Model

Description

The NXP LPC1112FHN33/103,5 microcontroller is part of the LPC1100 series, renowned for its exceptional power efficiency and performance in the 32-bit microcontroller domain. This particular model is designed to address the demanding requirements of embedded applications in the consumer, industrial, and automation markets.

At the heart of the LPC1112FHN33/103,5 is a powerful ARM Cortex-M0 processor, which operates at frequencies of up to 50 MHz. The Cortex-M0 processor is known for its simplicity and low power consumption, making it an ideal choice for applications where efficiency is paramount. The device comes packed with 32 KB of on-chip flash memory and 8 KB of SRAM, providing ample space for application code and data storage.

The microcontroller is housed in a compact 33-pin HVQFN package, making it suitable for space-constrained applications. Its I/O configuration is highly flexible, with 28 GPIO pins that support various digital peripherals and interfaces. The LPC1112FHN33/103,5 also includes an array of built-in features, such as an 8-channel 10-bit ADC, multiple serial communication peripherals (UART, I2C, SPI), a 32-bit timer, and multiple 16-bit timers, which can be used for a wide range of timing and control tasks.

For system protection and reliability, the LPC1112FHN33/103,5 incorporates several system-level features. It has a built-in Nested Vectored Interrupt Controller (NVIC) for handling interrupts efficiently, an integrated watchdog timer to prevent system lock-ups, and a unique device serial number for identification purposes. Additionally, the microcontroller supports in-system programming and in-application programming, allowing for easy firmware updates and maintenance.

NXP's LPC1112FHN33/103,5 is designed with power management in mind. It supports multiple power modes, enabling the microcontroller to conserve energy during idle periods. The device can operate at a wide range of supply voltages from 2.0V to 3.6V, which provides flexibility in power supply design and ensures compatibility with various external components.

Overall, the LPC1112FHN33/103,5 is a robust and versatile microcontroller that offers a balanced combination of performance, power efficiency, and integration, making it an excellent choice for a wide array of low-power and cost-sensitive applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess