EN
  • EN
  • DE
  • IT

LPC1110FD20,529

Part No LPC1110FD20,529
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 4KB FLASH 20SOIC / MCU 32-bit ARM Cortex M0 RISC 4KB Flash 3.3V 20-Pin SO Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC1100L
Packaging Tube
Core Processor ARM Cortex-M0
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 16
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 5x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SO
Win Source Part Number 779936-LPC1110FD20,529
Popularity Medium
Supply and Demand Status Limited
Family Name LPC1110
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian LPC1110FD20,529 CAD Model

Description

The NXP LPC1110FD20,529 is a highly capable microcontroller that is part of the LPC1100 family, known for its exceptional efficiency, performance, and ease of use. This particular model is designed to meet the demanding requirements of a wide range of embedded applications, making it an ideal choice for professionals and hobbyists alike.

Key Features

  • Core: ARM Cortex-M0 processor, running at frequencies of up to 50 MHz.
  • Memory: Comes with 8 KB of on-chip flash memory and 2 KB of SRAM, providing ample space for code and data storage.
  • I/O Pins: Offers 20 GPIO pins that are highly configurable, supporting various digital peripherals and providing flexibility in hardware design.
  • Package: Available in a compact 20-pin SO package, which allows for a small PCB footprint.
  • Serial Interfaces: Includes a variety of serial interfaces such as I2C, SPI, and UART for easy communication with other devices and peripherals.
  • Power Efficiency: Features an ultra-low power consumption mode, which is ideal for battery-operated devices and applications where power efficiency is crucial.
  • Analog-to-Digital Converter (ADC): Integrated 10-bit ADC with multiple channels, enabling the microcontroller to interface with analog sensors and devices.
  • Timers: Multiple 32-bit timers, as well as a 24-bit system timer, are included for precise event timing and PWM generation.

Applications

The versatility of the LPC1110FD20,529 makes it suitable for a diverse set of applications, including but not limited to consumer electronics, industrial control systems, automation, lighting, and simple gaming interfaces. Its robust serial communication capabilities make it a great choice for IoT (Internet of Things) devices and smart sensors.

Development Support

NXP provides extensive support for the LPC1110FD20,529 with a comprehensive suite of development tools. This includes an integrated development environment (IDE), software libraries, and example projects to help accelerate the development process. Additionally, the LPC1110FD20,529 is supported by a wide range of third-party development tools and software, ensuring developers have the resources they need to bring their projects to life.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess