EN
  • EN
  • DE

LH79520N0Q000B1,557

Part No LH79520N0Q000B1,557
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 297784-LH79520N0Q000B1,557
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LH79520N0Q000B1,557 CAD Model

Description

The NXP LH79520N0Q000B1,557 is a highly integrated and versatile microcontroller designed to meet the demanding requirements of embedded control applications. This advanced microcontroller is part of NXP's renowned microcontroller product line, known for its robust performance, reliability, and broad range of features.

Key Features

  • Core: At the heart of the LH79520N0Q000B1,557 is an efficient ARM7TDMI core, which provides a perfect balance between power consumption and processing capability. This core is capable of running at high clock speeds, ensuring smooth and responsive operation for time-critical tasks.
  • Memory: The device includes ample memory options with integrated flash memory for program storage and static RAM (SRAM) for data processing, which allows for efficient and flexible memory management in complex applications.
  • Connectivity: With a range of communication interfaces, including UART, SPI, and I2C, this microcontroller facilitates easy connectivity with peripheral devices and other components within a system, enabling seamless data exchange and system integration.
  • Timers and Counters: A suite of timers and counters are available, which are essential for managing time-based events and for implementing precise delay functions within an embedded system.
  • Power Management: The LH79520N0Q000B1,557 features advanced power management capabilities that reduce power consumption during idle periods, making it an ideal choice for battery-powered or energy-sensitive applications.
  • Input/Output: A variety of general-purpose input/output (GPIO) pins provide the flexibility to interface with a wide array of sensors, actuators, and other electronic components, allowing for extensive customization of the end application.

Applications

The versatility of the NXP LH79520N0Q000B1,557 makes it well-suited for a diverse range of applications, including industrial control systems, medical devices, automotive electronics, and consumer electronics. Its robust feature set ensures that it can meet the needs of complex and demanding applications while maintaining high levels of performance and reliability.

Quality and Support

Backed by NXP's commitment to quality, the LH79520N0Q000B1,557 is manufactured to the highest standards, ensuring long-term reliability and performance. Additionally, NXP provides comprehensive technical support and documentation, making it easier for engineers and developers to integrate this microcontroller into their projects and bring their products to market faster.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $172.3189 $172.3189
2+ $154.4928 $308.9856
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess