EN
  • EN
  • DE

KXPC8260CZUIHBC

Part No KXPC8260CZUIHBC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC82XX 200MHZ 408TBGA / MPU PowerQUICC II MPC82xx Processor RISC 32bit 0.29um 200MHz 3.3V 480-Pin TBGA Tray
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MPC82xx
Packaging Tray
Part Status Obsolete(EOL)
Core Processor PowerPC G2
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 200MHz
Co-Processors/DSP Communications; RISC CPM
RAM Controllers DRAM, SDRAM
Graphics Acceleration No
Ethernet 10/100 Mbps (3)
Voltage - I/O 3.3V
Operating Temperature Range -40°C ~ 105°C (TA)
Package 480-LBGA
Manufacturer Package 408-TBGA (37.5x37.5)
Additional Interfaces I2C, SCC, SMC, SPI, UART, USART
Win Source Part Number 800121-KXPC8260CZUIHBC
Popularity Medium
Supply and Demand Status Limited
Family Name KXPC8260
Introduction Date January 31, 2002
ECCN 5A991
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian KXPC8260CZUIHBC CAD Model

Description

The NXP KXPC8260CZUIHBC is a highly integrated microprocessor that is part of the PowerQUICC II family, designed to meet the requirements of high-performance embedded applications. This processor is based on the PowerPC architecture, which is renowned for its exceptional speed, efficiency, and reliability. The KXPC8260CZUIHBC is specifically tailored for networking and communication tasks, making it an ideal choice for routers, switches, and other telecommunications equipment.

Key Features:

  • High-Performance Core: At the heart of the KXPC8260CZUIHBC is a PowerPC core that operates at a high clock speed, delivering the computational power necessary for demanding applications.
  • Integrated Communications Processor Module (CPM): This feature enables efficient handling of a wide range of communication protocols, offloading work from the main processor and enhancing overall system performance.
  • System Integration: The processor comes with integrated controllers for memory, DMA, and peripheral devices, reducing the need for additional components and simplifying system design.
  • Connectivity: With support for multiple high-speed interfaces such as Ethernet, ATM, and PCI, the KXPC8260CZUIHBC offers flexible connectivity options for a variety of networking scenarios.
  • Scalability: The processor's versatile architecture allows it to be used in a range of applications, from simple control tasks to complex multitasking environments.
  • Low Power Consumption: Despite its high performance, the KXPC8260CZUIHBC is designed for power efficiency, making it suitable for energy-sensitive applications.

Applications:

The NXP KXPC8260CZUIHBC is a versatile processor that can be employed in a multitude of embedded systems. Its robust communication capabilities make it particularly well-suited for:

  • Networking equipment such as routers, switches, and gateways
  • Wireless infrastructure including base stations and network controllers
  • Industrial control systems
  • High-end imaging and multimedia devices

Conclusion:

With its powerful processing core, integrated communication features, and a suite of peripherals, the NXP KXPC8260CZUIHBC stands as a comprehensive solution for complex embedded systems. Its ability to handle a variety of tasks with efficiency and reliability makes it a prime choice for designers looking to optimize their products for performance and cost.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess