EN
  • EN
  • DE
  • IT

KTY83/120,113

Part No KTY83/120,113
Manufacturer NXP / Nexperia
Catalog Temperature Sensors - PTC Thermistors
Description SENSOR PTC 1KOHM DO34
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Obsolete
Resistance @ 25°C 1 kOhms
Operating Temperature -55°C ~ 175°C
Mounting Type Through Hole
Package / Case DO-204AG, DO-34, Axial
Supplier Device Package DO-34;5;9;7;10;8;3;4;2;1;600371;118;317;1738;283;5082;495;448;2019;18;490;954;568;1188;4008;223;1712;296;602068;1102;56;541;716;818;0;74165;20479;120980;120880;62342;20480;120984;20481;120983;20482;120982;20483;80368;20484;120981;25320;77074;91036;14309;20485;21191;20486;20487;62559;20861;104470;73108;73109;65604;30509;20488;57028;109336;34415;63250;63251;63253;63254;20489;15663;100693;10764;55272;80357;20492;63211;113927;113925;10856;20493;24529;62;61;3;2;243;250;4;1;17;6;0;2;7;1;100 mOhms;150 mOhms;200 mOhms;300 mOhms;330 mOhms;450 mOhms;470 mOhms;1 Ohms;1.2 Ohms;1.6 Ohms;2.6 Ohms;3 Ohms;3.2 Ohms;3.7 Ohms;4.6 Ohms;4.7 Ohms;4.75 Ohms;5 Ohms;5.6 Ohms;6 Ohms;6.4 Ohms;6.8 Ohms;9 Ohms;10 Ohms;12 Ohms;13 Ohms;15 Ohms;16 Ohms;20 Ohms;22 Ohms;25 Ohms;29 Ohms;33 Ohms;35 Ohms;40 Ohms;45 Ohms;47 Ohms;50 Ohms;55 Ohms;56 Ohms;60 Ohms;65 Ohms;70 Ohms;75 Ohms;80 Ohms;90 Ohms;100 Ohms;110 Ohms;120 Ohms;125 Ohms;150 Ohms;180 Ohms;198 Ohms;200 Ohms;220 Ohms;250 Ohms;270 Ohms;300 Ohms;330 Ohms;375 Ohms;380 Ohms;390 Ohms;470 Ohms;500 Ohms;560 Ohms;603 Ohms;680 Ohms;700 Ohms;750 Ohms;820 Ohms;975 Ohms;985 Ohms;990 Ohms;1 kOhms;1.01 kOhms;1.015 kOhms;1.1 kOhms;1.2 kOhms;1.3 kOhms;1.5 kOhms;1.6 kOhms;1.8 kOhms;1.95 kOhms;1.97 kOhms;1.98 kOhms;2 kOhms;2.02 kOhms;2.03 kOhms;2.05 kOhms;2.2 kOhms;2.7 kOhms;3 kOhms;3.3 kOhms;3.5 kOhms;3.9 kOhms;4.2 kOhms;4.7 kOhms;5 kOhms;5.1 kOhms;5.5 kOhms;5.6 kOhms;6 kOhms;6.2 kOhms;6.8 kOhms;7.5 kOhms;8.2 kOhms;10 kOhms;15 kOhms;47 kOhms;100 kOhms;848;976;1131;1312;1684;2106;2192;2503;2582;1340;1539;1599;1900;1989;2031;2206;2244;2249;2589;1;242900;242918;242931;242941;242988;236084;236096;212425;212447;212466;212478;212479;212489;212497;212507;212508;212514;212517;212519;212532;212553;212556;212617;181571;156400;761644;139342;139349;139354;139358;139362;139367;139369;139373;139375;139376;139399;139428;139436;139441;66963;66990;38959;38976;235176;66984;156409;298945;298946;298947;298948;71054;1;10 mW;50 mW;75 mW;100 mW;125 mW;200 mW;250 mW;600 mW;690 mW;1.2 W;1.4 W;1.5 W;1.7 W;2 W;2.6 W;3 W;40 W;1;329230;329254;330661;349291;355994;385070;409393;411897;1;316912;1;312102;312105;168650;228309;39078;39158;39162;39246;39329;83711;83721;84460;84465;1;317190;319061;332086;332087;332088;332092;332094;332095;336636;336653;339253;339290;339295;339296;731209;339298;339299;495949;339300;731211;339313;339315;339316;339317;339324;339325;339326;339331;339338;339340;339352;339355;339357;339358;339359;339360;339365;339368;339369;339375;339377;339378;339379;339382;339384;339385;340070;340072;376802;392278;392313;392342;393544;395032;396964;400246;409395;413136;413299;413318;413675;443964;228309;39077;39157;39158;39245;39246;39328;39329;83708;83711;84456;187579;1;317190;339253;340161;340164;384808;390015;392278;392303;392342;393544;395032;404182;405400;405409;443963;413319;413704;413707;413718;Featured;Most Popular
Ultra Librarian 3D Model Ultra Librarian KTY83/120,113 CAD Model

You May Also Be Interested in

EPCOS (TDK)
THERM PTC 100 OHM 100 DEG PROBE
Need more? Email Us
EPCOS (TDK)
THERMISTOR PTC 250OHM 60DEG RAD
Need more? Email Us
EPCOS (TDK)
PTC THERMISTOR T 1970-A 100-A 62
Need more? Email Us
EPCOS (TDK)
PTC THERMISTOR T 1510-A 120-A 62
Lowest to $0.7909
EPCOS (TDK)
PTC THERMISTOR T 1725 A120 A62 / Thermistor PTC 25 Ohm 20% 4-Pin Surface Mount Solder Pad T/R
Need more? Email Us
NXP / Nexperia
IC TEMP SENSOR SOD70 / Temp Sensor Automotive 2-Pin SOD Bulk
Lowest to $6.2566
NXP / Nexperia
IC TEMPERATURE SENSOR DO34
Lowest to $9.5454
TE Connectivity
SENSOR PTC 1KOHM 5% 0805
Need more? Email Us
EPCOS (TDK)
PTC THERMISTOR D 1050-B 100-A 40
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess