The KTY82/110,215 is a high-precision silicon temperature sensor manufactured by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This temperature sensor is part of the KTY82 series, which are silicon temperature sensors designed for accurate measurement and a wide range of temperature sensing applications.
Key Features
- Temperature Range: The KTY82/110,215 is designed to operate over a wide temperature range, making it suitable for diverse applications.
- High Accuracy: With its precision silicon technology, the sensor provides excellent accuracy and stability, ensuring reliable temperature readings.
- Linear Output: The sensor exhibits a virtually linear temperature coefficient, simplifying the integration into systems and reducing the need for complex algorithms.
- Long-Term Stability: The device is known for its long-term stability, maintaining consistent performance over its lifespan.
- Low Power Consumption: It is designed for low power consumption, making it ideal for battery-operated devices.
Applications
The KTY82/110,215 is versatile and can be used in various applications, including:
- Industrial temperature control and monitoring
- Automotive systems, such as engine cooling and climate control
- Consumer electronics that require temperature feedback
- Medical devices where precise temperature monitoring is crucial
Technical Specifications
Attribute
Details
Package
SOD70
Mounting Type
Through Hole
Resistance at 25°C
2 kΩ
Temperature Coefficient
Positive
Operating Temperature Range
-55°C to +150°C
With its robust design and reliable performance, the KTY82/110,215 from NXP is a top choice for professionals seeking a high-quality temperature sensor for their projects.