EN
  • EN
  • DE

K32L2B21VLH0A

Part No K32L2B21VLH0A
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168698-K32L2B21VLH0A
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series K32 L2
Package Tray
Product Status Active
Base Product Number K32L2
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Speed 48MHz
Ultra Librarian 3D Model Ultra Librarian K32L2B21VLH0A CAD Model

Description

The NXP K32L2B21VLH0A is a cutting-edge microcontroller designed to cater to the demanding requirements of modern embedded systems. This device is part of NXP's Kinetis L series, which is renowned for its energy efficiency, robust performance, and rich set of features.

Key Features

  • Core: The K32L2B21VLH0A is built around an ARM® Cortex®-M0+ core, which operates at up to 48MHz, offering a perfect balance between power consumption and processing capability.
  • Memory: It comes equipped with 256KB of flash memory and 32KB of SRAM, providing ample space for application code and data storage.
  • Energy Efficiency: This microcontroller features multiple power-saving modes, including low-leakage stop and very low power run modes, making it ideal for battery-powered and portable applications.
  • Analog Modules: The device includes a variety of analog modules such as a 12-bit ADC, a 12-bit DAC, and analog comparators, enabling it to handle complex analog signals with precision.
  • Communication Interfaces: A rich set of communication interfaces is available, including I2C, SPI, UART, and USB, offering excellent connectivity options for a wide range of applications.
  • Timers and PWM: It has multiple flexible timers, PWM modules, and a real-time clock for advanced timing and control operations.
  • Security: The K32L2B21VLH0A provides a range of security features, including a random number generator and hardware CRC module to ensure data integrity and secure communications.

Applications

The NXP K32L2B21VLH0A microcontroller is suited for a variety of applications, from simple consumer electronics to more complex industrial systems. It is particularly well-suited for IoT devices, wearables, smart sensors, and low-power instrumentation where energy efficiency and processing power are critical.

Development Support

Developers can take advantage of NXP's comprehensive suite of development tools for the K32L2B21VLH0A, including software libraries, development boards, and the MCUXpresso integrated development environment (IDE), which simplifies the design process and accelerates time to market.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4628 $60.0908
26+ $4.4823 $116.5398
40+ $4.3423 $173.6920
55+ $4.2023 $231.1265
72+ $4.0621 $292.4712
96+ $3.6419 $349.6224
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 640 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess