Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers, Receivers, Transceivers
Manufacturer ST-Ericsson Inc
Packaging Tray
Type Transceiver
Protocol USB 2.0
Number of Drivers/Receivers 1/1
Receiver Hysteresis 90mV
Operating Supply Voltage 3 V ~ 4.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 32-VFQFN Exposed Pad
Manufacturer Device Package 32-HVQFN (5x5)
Win Source Part Number 002102-ISP1504CBSFA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISP1504CBSFA CAD Model

Description

Introducing the NXP ISP1504CBSFA Interface IC

The NXP ISP1504CBSFA is a cutting-edge interface integrated circuit designed to enhance connectivity solutions for a wide array of applications. This versatile IC is part of NXP's acclaimed USB interface product family, renowned for their reliability and performance.

Key Features

  • USB 2.0 Compliance: The ISP1504CBSFA is fully compliant with the Universal Serial Bus Specification Rev. 2.0, ensuring seamless integration with a vast spectrum of USB-enabled devices.
  • High-Speed Data Transfer: With support for high-speed data rates of up to 480 Mbps, this IC is ideal for applications requiring swift data transmission, such as multimedia devices, storage solutions, and communication peripherals.
  • OTG Support: It comes with USB On-The-Go (OTG) support, which allows devices to switch between host and device roles, offering greater flexibility in USB connectivity.
  • Enhanced Power Management: The NXP ISP1504CBSFA includes advanced power management features, making it suitable for portable and battery-powered devices, where power efficiency is crucial.
  • Robust ESD Protection: The device is equipped with built-in electrostatic discharge (ESD) protection circuits, safeguarding the IC from potential damage caused by static electricity and ensuring a longer operational lifespan.

Applications

The versatility of the NXP ISP1504CBSFA makes it an excellent choice for a diverse range of applications, including:

  • Smartphones and tablets
  • Personal digital assistants (PDAs)
  • Portable media players
  • GPS devices
  • Digital cameras and camcorders
  • Networking equipment

Technical Specifications

The NXP ISP1504CBSFA boasts a comprehensive set of technical specifications designed to meet the needs of modern electronic devices:

  • Package: HVQFN24
  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage: 3.0V to 3.6V

In conclusion, the NXP ISP1504CBSFA is a superior choice for developers and manufacturers looking to incorporate robust USB functionality into their products. Its combination of high-speed data transfer, OTG capabilities, and power efficiency, all wrapped in a package with strong ESD protection, makes it a highly desirable component in today's fast-paced, interconnected world.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER 1/1 8SOIC
Lowest to $1.7929
ECAD model for MCP2544WFD-H/SN
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SOIC
Need more? Email Us
ECAD model for TRSF3238EIDWR
Renesas Electronics America
IC TRANSCEIVER FULL 1/1 14SOIC
Need more? Email Us
ECAD model for ISL3170EIBZ-T7A
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SOIC
Need more? Email Us
ECAD model for MAX3223ECDW
Texas Instruments
IC TRANSCEIVER FULL 2/2 16SOIC
Need more? Email Us
ECAD model for SN65LVDM051D
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8MSOP
Lowest to $3.1293
ECAD model for ISL32435EIUZ-T7A
Renesas Electronics America
IC TRANSCEIVER FULL 1/1 10MSOP
Need more? Email Us
ECAD model for ISL32450EIUZ-T7A
Cypress Semiconductor Corp
USB
Lowest to $0.3546
ECAD model for CP7709DT
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8UMAX
Need more? Email Us
ECAD model for MAX14783EGUA+

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention