Products specifications Report Issue?

Win Source Part Number 1066007-ISP1122NB
Categories OEM Parts(F-I)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISP1122NB CAD Model

Description

The ISP1122NB from NXP Semiconductors is a high-performance, integrated circuit designed for advanced connectivity solutions. This innovative product is part of NXP's extensive portfolio of interface and connectivity offerings, which are engineered to provide efficient, reliable communication in a wide range of applications.

Key Features

  • High-Speed Interface: The ISP1122NB is designed to support fast data transfer rates, making it suitable for applications that require quick data throughput.
  • Robust Connectivity: With its advanced design, this product ensures stable and secure connections, which is critical for industrial and automotive applications where reliability is paramount.
  • Low Power Consumption: Energy efficiency is a key consideration in modern electronics, and the ISP1122NB is optimized for low power consumption without sacrificing performance.
  • Compact Form Factor: The small footprint of the ISP1122NB makes it ideal for use in space-constrained environments, allowing for more flexible design options.

Applications

The ISP1122NB is versatile and can be deployed across various sectors, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control Units
  • Communication Infrastructure
  • Medical Devices

Technical Specifications

For technical enthusiasts and professionals, the ISP1122NB boasts an array of specifications that highlight its capabilities:

  • Voltage Range: Optimized for standard operating voltages in consumer and industrial products.
  • Temperature Range: Capable of operating within a wide temperature range, suitable for harsh environments.
  • Compliance: Meets relevant industry standards for safety, performance, and environmental impact.

In conclusion, the NXP ISP1122NB is a sophisticated, cutting-edge solution for modern connectivity needs. It offers the perfect blend of speed, efficiency, and reliability, making it an excellent choice for manufacturers and designers looking to integrate a robust communication interface into their products.

You May Also Be Interested in

Texas Instruments
Quad Channel, 4/0, 1Mbps, Digital Isolator 16-SOIC -40 to 125
Need more? Email Us
ECAD model for ISO7240ADWRG4
Inchange Semiconductor Company Limited
Need more? Email Us
ECAD model for IXTH35N30
Lattice Semiconductor Corporation
Need more? Email Us
ECAD model for ISPLSI5256VE125LT100100I
IXYS
MOSFET N-CH 600V 16A TO247 / N-Channel 600 V 16A (Tc) 347W (Tc) Through Hole TO-247 (IXTH)
Lowest to $11.3921
ECAD model for IXFH16N60P3
Intersil
Multi-phase 1+2+1 Core Controller For IMVP8 40LD 5X5 TQFN|
Need more? Email Us
ECAD model for ISL95859DHRTZ
IXYS
MOSFET N-CH 500V 80A PLUS247-3 / N-Channel 500 V 80A (Tc) 1250W (Tc) Through Hole PLUS247™-3
Need more? Email Us
ECAD model for IXFX80N50Q3
Microchip Technology
Need more? Email Us
ECAD model for ISS1016A
Samtec Inc.
CONN HEADER VERT 20POS 5.08MM / Connector Header Through Hole 20 position 0.200" (5.08mm)
Need more? Email Us
ECAD model for HTSW-210-30-G-D
Samtec Inc.
CONN HDR .100" 3POS / Connector Header Through Hole 3 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for HMTSW-103-08-S-S-230

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention