EN
  • EN
  • DE

ISP1122DA

Part No ISP1122DA
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (H - K)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 64730-ISP1122DA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISP1122DA CAD Model

Description

Product Overview: NXP ISP1122DA

The NXP ISP1122DA is a high-performance, integrated USB interface device designed to provide a comprehensive solution for USB communication. This advanced product from NXP Semiconductors is tailored to meet the robust demands of today's USB-enabled devices, offering both flexibility and reliability for a wide range of applications.

Key Features

  • USB Compliance: The ISP1122DA is fully compliant with USB 2.0 Full-Speed specifications, ensuring compatibility with a vast array of USB devices and guaranteeing smooth data transfer rates of up to 12 Mbps.
  • Integrated Transceiver: It features an integrated USB transceiver, which reduces the need for additional external components, thus simplifying design and reducing overall system cost.
  • Enhanced Power Management: With advanced power management capabilities, the ISP1122DA supports both self-powered and bus-powered operations, making it versatile for different power setups in various USB configurations.
  • Driver Support: The device offers extensive driver support, easing the development process and ensuring a quick time-to-market for products incorporating the ISP1122DA.
  • GPIO Functionality: General Purpose Input/Output (GPIO) pins are included, providing additional flexibility for interfacing with other system components and for custom functionality.

Applications

The NXP ISP1122DA is ideal for a multitude of applications, including but not limited to:

  • USB interface for peripherals such as printers, scanners, and external storage devices
  • Portable electronic devices requiring USB connectivity
  • Industrial control systems utilizing USB for communication and diagnostics
  • Medical equipment requiring reliable USB data transfer

Quality and Reliability

NXP's commitment to quality and reliability is evident in the ISP1122DA, which is built to meet the stringent requirements of commercial and industrial-grade products. The device undergoes rigorous testing and validation to ensure optimal performance in diverse environments.

Support and Documentation

Comprehensive documentation, including datasheets, application notes, and design resources, is available to assist developers in integrating the ISP1122DA into their projects. NXP also provides dedicated technical support to address any issues and help streamline the development process.

You May Also Be Interested in

M-Tek
Lowest to $0.1576
Hynix Semiconductor
Lowest to $3.3622
Hynix Semiconductor
4 Gbit (512M x 8 bit) NAND Flash
Lowest to $9.2019
Hynix Semiconductor
Lowest to $11.4253
Hynix Semiconductor
Lowest to $26.1941
Hynix Semiconductor
Lowest to $4.8395
Intersil
Need more? Email Us
Omron
Need more? Email Us
FPE
Lowest to $0.8281

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2264 $61.3584
14+ $8.3911 $117.4754
22+ $8.1289 $178.8358
30+ $7.8667 $236.0010
38+ $7.6045 $288.9710
51+ $6.8180 $347.7180
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess