EN
  • EN
  • DE

IP5311CX5/LF,135

Part No IP5311CX5/LF,135
Manufacturer NXP / Nexperia
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 15 OHM/5000PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 2
Resistance - Channel (Ohms) 15
Values R = 15 Ohms, C = 5000pF
ESD Protection Yes
Applications Audio
Mounting SMD (SMT)
Dimension 0.046" L x 0.031" W (1.16mm x 0.80mm)
Height 0.026" (0.65mm)
Win Source Part Number 1045713-IP5311CX5/LF,135
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IP5311CX5/LF,135 CAD Model

Description

The IP5311CX5/LF,135 is a high-performance integrated circuit designed and manufactured by NXP Semiconductors. This versatile IC is crafted to meet the rigorous demands of advanced electronic applications, providing a reliable and efficient solution for designers and engineers.

Key Features

  • Compact Package: The device comes in a small form factor, making it suitable for space-constrained applications.
  • Low Power Consumption: With an emphasis on energy efficiency, this IC ensures minimal power waste, contributing to longer battery life in portable devices.
  • High Performance: Engineered to deliver top-notch performance, this product can handle complex tasks with ease, ensuring smooth operation of your electronic systems.
  • Robust Design: The IP5311CX5/LF,135 is built to withstand harsh conditions, providing a durable solution that maintains its functionality over time.

Applications

The versatility of the IP5311CX5/LF,135 allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Mobile and portable devices
  • Embedded systems
  • Consumer electronics
  • Telecommunications
  • Automotive systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability. The IP5311CX5/LF,135 is no exception, as it undergoes rigorous testing to ensure it meets the highest standards. Customers can trust this product to perform consistently and reliably in their applications.

Technical Specifications

For detailed technical specifications, designers and engineers should refer to the official datasheet provided by NXP Semiconductors. This document provides in-depth information on electrical characteristics, pin configurations, timing diagrams, and application notes necessary for successful integration into projects.

Ordering and Availability

The IP5311CX5/LF,135 is available for order through NXP's network of distributors. For pricing, availability, and ordering information, please contact an authorized NXP distributor or visit the NXP Semiconductors website.

You May Also Be Interested in

TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess