EN
  • EN
  • DE

IP4385CX4/LF

Part No IP4385CX4/LF
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description Integrated high-performance ESD-protection diodes to IEC61000-4-2, level 4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1185933-IP4385CX4/LF
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP4385CX4/LF CAD Model

Description

The IP4385CX4/LF is a cutting-edge integrated circuit designed by NXP Semiconductors, a leader in the electronics industry. This product is tailored for high-performance applications that require robust ESD protection and signal conditioning. The IP4385CX4/LF is an essential component for ensuring the longevity and reliability of electronic systems, particularly in environments with a high risk of electrostatic discharge.

Key Features

  • ESD Protection: The device offers excellent ElectroStatic Discharge (ESD) protection for sensitive circuits, compliant with IEC 61000-4-2 (Level 4) standards, ensuring devices are safeguarded against common static electricity buildup.
  • Low Capacitance: With its low input capacitance, this product is ideal for maintaining signal integrity, especially important for high-speed data lines where minimal signal distortion is critical.
  • Application Versatility: The IP4385CX4/LF is suitable for a wide range of applications, including USB 2.0 data and power lines, mobile devices, and other portable electronics that require dependable ESD protection.
  • Space-Saving Design: The compact form factor of the IP4385CX4/LF comes in a leadless ultra small plastic package, making it a perfect choice for space-constrained applications.

Technical Specifications

The IP4385CX4/LF features four ESD protection diodes with integrated Zener diodes to provide both signal and power line protection. It operates over a wide temperature range, ensuring consistent performance across various operating conditions. This device also exhibits low clamping voltage, which is crucial for protecting sensitive components from voltage spikes.

Applications

Common applications for the IP4385CX4/LF include:

  • USB 2.0 Interface Protection
  • Portable Electronic Devices
  • Consumer Electronics
  • Mobile Phones and Accessories

Conclusion

The NXP IP4385CX4/LF is an exemplary product for engineers and designers who demand high-quality ESD protection for their electronic devices. Its combination of low capacitance, robust ESD shielding, and a compact footprint make it an indispensable component for modern electronic systems. Whether it's for personal electronics or industrial applications, the IP4385CX4/LF stands out as a reliable and efficient solution for protecting sensitive circuitry.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2564 $58.9720
550+ $0.2102 $115.6100
850+ $0.2044 $173.7400
1,170+ $0.1975 $231.0750
1,520+ $0.1906 $289.7120
2,030+ $0.1709 $346.9270
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess