EN
  • EN
  • DE

WS57C49B-35T

Part No WS57C49B-35T
Manufacturer STMicroelectronics
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1193995-WS57C49B-35T
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WS57C49B-35T CAD Model

Description

Introducing the WS57C49B-35T from STMicroelectronics

The WS57C49B-35T is a high-performance integrated circuit product from the renowned semiconductor manufacturer, STMicroelectronics. This product is designed to cater to a broad range of applications that demand reliable and efficient memory storage solutions.

Key Features

  • Memory Capacity: The WS57C49B-35T boasts a substantial memory capacity, making it suitable for applications that require a significant amount of data storage.
  • Speed: With a 35ns access time, this product provides swift data access, ensuring that systems can operate without unnecessary delays, enhancing overall performance.
  • Power Efficiency: STMicroelectronics has designed this chip to be power-efficient, which is crucial for battery-powered devices and applications where energy conservation is a priority.
  • Temperature Range: This device is built to withstand a wide range of operating temperatures, offering reliability in various environmental conditions.
  • Package Type: The WS57C49B-35T comes in a robust package that ensures the chip's protection against physical stress and enhances its durability.

Applications

The versatility of the WS57C49B-35T allows it to be integrated into numerous types of electronic systems, including:

  • Embedded systems that require a dependable memory component
  • Consumer electronics where consistent performance is necessary
  • Industrial control units where durability and reliability are paramount
  • Automotive electronics that must function under harsh conditions
  • Telecommunication infrastructure with a need for high-speed data access

Reliability and Support

STMicroelectronics is committed to providing not only state-of-the-art products but also comprehensive support for their components. The WS57C49B-35T is backed by rigorous testing and quality assurance processes to ensure that it meets the highest standards of reliability. Additionally, customers can access technical support and resources to assist with integration, development, and troubleshooting.

In conclusion, the WS57C49B-35T from STMicroelectronics represents a reliable, efficient, and versatile memory storage solution suitable for a wide array of sophisticated electronic applications.

You May Also Be Interested in

Torex Semiconductor Ltd
Need more? Email Us
Foxconn Optical Interconnect Technology, Inc.
Conn Mini Usb B Type Rcp 5 Pos 0.8MM Sol
Lowest to $2.6114
Torex Semiconductor Ltd
Lowest to $0.7725
Renesas Electronics America
Low Power Consumption J-FET Input Quad Operational Amplifier
Lowest to $1.7594
Panjit
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 150MA SSOT24 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SSOT-24
Lowest to $0.3231
Inpaq
Need more? Email Us
Vishay
DIODE GEN PURP 600V 2A DO214AA / Diode Standard 600 V 2A Surface Mount DO-214AA (SMB)
Lowest to $0.2725
Chilisin
UPB201209T 80R 4500MA 0, 02R
Lowest to $0.0170

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess