EN
  • EN
  • DE

IP4281CZ10,115

Part No IP4281CZ10,115
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 8VC 10XSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Steering (Rail to Rail)
Unidirectional Channels 4
Minimum Breakdown Voltage 6V
Max Clamping Voltage 8V (Typ)
Power Line Protection Yes
Applications HDMI
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-XSONU (2.5x1)
Win Source Part Number 104972-IP4281CZ10,115
Popularity Medium
Supply and Demand Status Balance
Quantity per package 5k pcs
Ultra Librarian 3D Model Ultra Librarian IP4281CZ10,115 CAD Model

Description

The IP4281CZ10,115 is a state-of-the-art integrated circuit designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This high-performance chip is specifically engineered to provide robust electrostatic discharge (ESD) protection for high-speed data lines. It is an ideal solution for safeguarding sensitive components in a wide range of applications, including mobile devices, portable electronics, and communication systems.

Key Features

  • ESD Protection: The device offers exceptional ESD protection, meeting IEC 61000-4-2 (Level 4) standards. This ensures that the product can withstand ESD strikes of up to ±8 kV (contact discharge) and ±15 kV (air discharge), thereby providing a high degree of reliability and durability for the end product.
  • Low Capacitance: With a low loading capacitance of only 0.7 pF, the IP4281CZ10,115 minimizes signal attenuation, making it suitable for protecting high-speed data lines without compromising signal integrity.
  • High-Speed Interface Compatibility: The device is compatible with a range of high-speed interfaces, including USB 2.0, HDMI, and Ethernet, ensuring versatile use across various platforms.
  • Multiple Channel Integration: The IP4281CZ10,115 integrates six channels of protection in a single package, providing compact and efficient ESD protection for multiple data lines simultaneously.
  • Low Clamping Voltage: It offers a low clamping voltage, which is crucial for protecting sensitive circuit components from the potentially damaging effects of voltage spikes.
  • Space-Saving Design: The compact DFN2020-10 (SOT1176-1) leadless package allows for space-saving PCB designs, which is particularly beneficial for applications where board space is at a premium.

Applications

The IP4281CZ10,115 is versatile and can be used in a variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Laptops and Portable Computers
  • Digital Cameras and Video Equipment
  • Set-Top Boxes and Digital TVs
  • USB Hubs, Peripherals, and Accessories

With its combination of high-speed data line protection, low capacitance, and compatibility with various interfaces, the IP4281CZ10,115 by NXP Semiconductors is a highly reliable choice for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess