EN
  • EN
  • DE

LTC4266IUHF#PBF

Part No LTC4266IUHF#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE 802.3AT QUAD PSE 38-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Controller (PSE)
Number of Channels 4
Maximum Power Dissipation 25.5W
Auxiliary Sense No
Standards 802.3at (PoE+), 802.3af (PoE)
Supply Voltage - Operating 45 V to 57 V
Operating Supply Current 2.4mA
Temperature Range - Operating -40°C to 85°C
Case / Package 38-QFN (5x7)
Win Source Part Number 041260-LTC4266IUHF#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LTC4266
Introduction Date August 24, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LTC4266IUHF#PBF CAD Model

Description

The LTC4266IUHF#PBF is a state-of-the-art Power over Ethernet (PoE) controller from Linear Technology, designed for use in applications that require the delivery of both data and power over a single Ethernet cable. This advanced Integrated Circuit (IC) is compliant with the IEEE 802.3at (PoE+) standard, as well as backward compatible with the IEEE 802.3af (PoE) standard, making it a versatile solution for a wide range of PoE applications.

Key Features

  • Power Over Ethernet Compliance: Fully compliant with IEEE 802.3at Type 1 and 2, ensuring compatibility with existing PoE infrastructure and devices.
  • Quad PSE Channels: Equipped with four independent PSE (Power Sourcing Equipment) channels, capable of delivering up to 90W of power per port, enabling support for high-power devices.
  • Advanced Power Management: Features include programmable power-up sequencing, per-port power monitoring, and I2C interface for management, providing precise control over power distribution.
  • High Efficiency: Boasts high power efficiency, reducing power loss and heat dissipation, which is critical for maintaining the reliability and longevity of network equipment.
  • Robust Protection: Integrated robust protection mechanisms including overcurrent, overvoltage, undercurrent, and thermal protection, safeguarding both the PSE and the powered devices from electrical anomalies.

Applications

The LTC4266IUHF#PBF is ideal for a range of applications that require reliable power delivery in conjunction with data transmission. It is particularly well-suited for:

  • Enterprise networking switches and routers
  • Wireless network access points
  • IP security cameras and surveillance systems
  • VoIP telephones and conferencing systems
  • Point of Sale (PoS) systems and kiosks

Technical Specifications

The LTC4266IUHF#PBF operates over a wide temperature range and comes in a 38-lead QFN package. It requires a single 51V to 57V supply for operation, simplifying the power supply design and minimizing external component count. The package is RoHS compliant, ensuring adherence to current environmental standards and regulations.

Conclusion

In summary, the LTC4266IUHF#PBF from Linear Technology is a powerful PoE controller that offers advanced features for efficient and safe power delivery over Ethernet networks. Its robust design and comprehensive feature set make it an excellent choice for system designers looking to implement PoE capabilities in their next-generation network devices.

You May Also Be Interested in

Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16SOIC
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Silicon Labs
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE) 24-QFN (5x5)
Lowest to $12.9044
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.1338 $66.4014
6+ $18.1611 $108.9666
9+ $17.5936 $158.3424
12+ $17.0260 $204.3120
16+ $16.4585 $263.3360
21+ $14.7559 $309.8739
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,999 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess