EN
  • EN
  • DE

IP4252CZ8-4,118

Part No IP4252CZ8-4,118
Manufacturer NXP / Nexperia
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 40 OHM/12PF SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Features RC (Pi) EMI Filter 2nd Order Low Pass 4 Channel R = 40Ohms, C = 12pF (Total) 8-XFDFN Exposed Pad
Manufacturer NXP
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-XFDFN Exposed Pad
Family Name IP425
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.90.0100
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 874634-IP4252CZ8-4,118
Ultra Librarian 3D Model Ultra Librarian IP4252CZ8-4,118 CAD Model

Description

The IP4252CZ8-4,118 is a high-performance integrated circuit designed and manufactured by NXP Semiconductors, a leading technology company known for its innovative contributions in the field of electronics. This particular product is part of the IP4252 series and is an essential component for various applications that require reliable ESD (Electrostatic Discharge) protection and signal conditioning.

Key Features

  • ESD Protection: The device offers robust ESD protection for high-speed data lines, ensuring that sensitive electronic components are shielded from the potentially damaging effects of electrostatic discharge.
  • Low Capacitance: With its low capacitance design, the IP4252CZ8-4,118 is ideal for preserving signal integrity, making it suitable for high-speed data interfaces such as USB 2.0, HDMI, and Ethernet.
  • Integration: The chip integrates multiple protection devices in a single package, reducing PCB (Printed Circuit Board) space requirements and simplifying the overall design process for engineers.
  • Package: It comes in a small-outline package with 8 leads (CZ8), which is optimized for surface-mount technology, allowing for efficient assembly and compact electronic designs.

Applications

The versatility of the IP4252CZ8-4,118 makes it suitable for a wide range of applications, including:

  • Mobile Phones and Personal Digital Assistants (PDAs)
  • Portable Electronics
  • Computing Devices such as Laptops and Desktops
  • Consumer Electronics like Digital Cameras and MP3 Players
  • Networking Equipment and Peripherals

Technical Specifications

The IP4252CZ8-4,118 is characterized by its high level of protection and performance. It has an operating temperature range from -40°C to +85°C, making it suitable for use in a variety of environmental conditions. The device also meets IEC 61000-4-2 (Level 4) standards for ESD protection, providing peace of mind for manufacturers about the reliability and durability of their products.

Ordering Information

For ordering, the IP4252CZ8-4,118 is supplied in tape and reel packaging, facilitating the automated pick-and-place assembly process. The suffix '118' in the product code indicates the packaging quantity and type.

With its combination of ESD protection, low capacitance, and high integration, the IP4252CZ8-4,118 from NXP is an excellent choice for designers looking to enhance the durability and performance of their electronic products.

You May Also Be Interested in

TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess