EN
  • EN
  • DE

IP4054CX15/LF

Part No IP4054CX15/LF
Manufacturer NXP / Nexperia
Catalog EMI/RFI Filters (LC, RC Networks)
Description CONSUMER CIRCUIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - EMI/RFI Filters (LC, RC Networks)
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 919 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 738734-IP4054CX15/LF
Ultra Librarian 3D Model Ultra Librarian IP4054CX15/LF CAD Model

Description

Product Overview: IP4054CX15/LF from NXP

The IP4054CX15/LF is a high-performance integrated circuit designed by NXP Semiconductors, a leader in the electronics industry. This robust component is specifically tailored for advanced protection solutions in a wide range of electronic devices. It is engineered to safeguard sensitive circuitry from the detrimental effects of Electrostatic Discharge (ESD), electrical over-stress (EOS), and other voltage-induced transients.

Key Features

  • ESD Protection: The IP4054CX15/LF offers exceptional ESD protection that exceeds the IEC61000-4-2 standard, ensuring that devices remain safe from sudden electrical spikes.
  • Low Clamping Voltage: Its low clamping voltage minimizes stress on the protected component during a transient event, providing a higher level of security for sensitive electronics.
  • Low Capacitance: With its low capacitance design, the IP4054CX15/LF ensures signal integrity is maintained, making it ideal for high-speed data lines without compromising performance.
  • Compact Package: Housed in a small, leadless package, the IP4054CX15/LF is perfect for space-constrained applications, allowing for efficient use of PCB real estate.

Applications

The versatility of the IP4054CX15/LF makes it suitable for a broad array of applications, particularly where space is at a premium and protection is paramount. It is commonly used in:

  • Mobile Devices
  • Portable Electronics
  • USB Interfaces
  • Audio/Video Inputs
  • Communication Systems

Quality and Reliability

NXP's commitment to quality is evident in the IP4054CX15/LF, which is manufactured to meet the highest industry standards for reliability and performance. Its robust construction ensures that it can withstand the rigors of everyday use in commercial, industrial, and even automotive environments.

Environmental Compliance

The IP4054CX15/LF is not only a high-quality product but also an environmentally conscious one. It complies with various international standards, including RoHS, which restricts the use of certain hazardous substances in electronic equipment.

You May Also Be Interested in

Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,800 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess