EN
  • EN
  • DE

IP4053CX15

Part No IP4053CX15
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case UCSP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 714515-IP4053CX15
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP4053CX15 CAD Model

Description

Product Overview: NXP IP4053CX15

The NXP IP4053CX15 is a highly integrated, low-capacitance ESD protection device designed to safeguard high-speed data lines from electrostatic discharge (ESD) and other transient voltage events. This robust component is ideal for applications that require the utmost signal integrity and protection for sensitive circuits.

Key Features

  • Low Clamping Voltage: The device offers an extremely low clamping voltage, ensuring that the protected components are shielded from the harmful effects of ESD strikes and other voltage surges.
  • Low Capacitance: With its low capacitance design, the IP4053CX15 is perfect for high-speed data applications, including USB 2.0, HDMI, and other communication ports where maintaining signal integrity is crucial.
  • Multi-Line Protection: This component is capable of protecting multiple lines, making it a space-efficient solution for complex electronic systems.
  • High ESD Protection: It is rated to withstand ESD discharges of up to ±15 kV (air and contact discharge) as per the IEC 61000-4-2 standard, ensuring robust protection for electronic devices.

Applications

The NXP IP4053CX15 is versatile and can be used in a variety of applications. Some common uses include:

  • Smartphones, tablets, and other portable devices
  • USB 2.0 high-speed data line protection
  • HDMI 1.3 and 1.4 interface protection
  • Protection for LVDS and other high-speed communication ports

Quality and Reliability

NXP is known for its commitment to quality, and the IP4053CX15 is no exception. It is manufactured using state-of-the-art processes that ensure high reliability and performance under various conditions. This component is suitable for use in commercial, industrial, and automotive environments, where consistent operation and long-term durability are essential.

In summary, the NXP IP4053CX15 ESD protection device is an indispensable component for protecting high-speed data interfaces. Its low capacitance, high ESD protection level, and multi-line coverage make it an excellent choice for designers looking to enhance the durability and reliability of their electronic products.

You May Also Be Interested in

NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0862 $58.6378
46+ $2.5318 $116.4628
71+ $2.4532 $174.1772
98+ $2.3735 $232.6030
126+ $2.2950 $289.1700
169+ $2.0571 $347.6499
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess