EN
  • EN
  • DE

IP4041CX/LF

Part No IP4041CX/LF
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825920-IP4041CX/LF
Ultra Librarian 3D Model Ultra Librarian IP4041CX/LF CAD Model

Description

Product Overview: IP4041CX/LF from NXP

The IP4041CX/LF is a cutting-edge ESD protection device manufactured by NXP Semiconductors, designed to safeguard high-speed interfaces from electrostatic discharge (ESD) and other voltage-induced transient events. This robust component is specifically engineered for applications that require high levels of signal integrity, making it an ideal choice for a variety of electronic products.

Key Features

  • High-Speed Interface Protection: The IP4041CX/LF is optimized for protecting high-speed data lines such as USB 2.0, HDMI, and LVDS, ensuring that data integrity is maintained even in harsh electrical environments.
  • Low Capacitance: With its ultra-low line capacitance, this device minimizes signal attenuation, thereby preserving signal bandwidth and ensuring high-speed data transmission without compromise.
  • Low Clamping Voltage: The low dynamic resistance and clamping voltage of the IP4041CX/LF provide efficient protection against ESD events, safeguarding sensitive circuitry from damage.
  • Multi-Line Protection: This ESD protection device features multiple protective diodes in a single package, offering protection for up to four data lines simultaneously.
  • Space-Saving Design: Housed in a compact, leadless package, the IP4041CX/LF is designed for space-constrained applications, enabling designers to save valuable board space without sacrificing protection capabilities.

Applications

The versatile nature of the IP4041CX/LF makes it suitable for a wide array of applications, including:

  • Consumer Electronics: Smartphones, Tablets, Laptops
  • Digital Communication Devices: USB Hubs, Peripheral Devices
  • Audio/Video Equipment: Digital TVs, Set-Top Boxes, DVD Players
  • Industrial and Medical Equipment requiring high-speed data interfaces

Reliability and Compliance

The IP4041CX/LF from NXP is designed to meet the highest standards of reliability and compliance. It is compliant with IEC 61000-4-2 (ESD) immunity tests, ensuring that devices equipped with this protection can withstand ESD events without performance degradation. Furthermore, the product is RoHS compliant, adhering to environmental regulations and promoting sustainability in electronic design.

You May Also Be Interested in

Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1743 $58.3905
810+ $0.1431 $115.9110
1,250+ $0.1386 $173.2500
1,725+ $0.1341 $231.3225
2,230+ $0.1297 $289.2310
2,985+ $0.1162 $346.8570
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 945 pieces
MOQ: 335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess