EN
  • EN
  • DE

IP4040CX25

Part No IP4040CX25
Manufacturer NXP / Nexperia
Catalog OEM Parts (F - I)
Description Date Code: 0343+; RoHS Compliant: No;
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 992462-IP4040CX25
Categories OEM Parts(F-I)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IP4040CX25 CAD Model

Description

The NXP IP4040CX25 is a cutting-edge integrated passive device designed to offer superior protection and performance in a compact package. This product is tailored for high-speed data line applications, providing robust electrostatic discharge (ESD) protection while maintaining signal integrity. It is an ideal solution for safeguarding sensitive components in a wide range of electronic devices, including smartphones, tablets, and other portable electronics.

Key Features

  • ESD Protection: The IP4040CX25 is capable of withstanding ESD strikes up to 8 kV contact discharge, as per the IEC 61000-4-2 standard, ensuring that your devices remain safe from common electrostatic threats.
  • Low Capacitance: With a low capacitance design, this component ensures minimal impact on signal quality, making it perfect for high-speed data lines such as USB 2.0, HDMI, and LVDS interfaces.
  • Integrated Design: The device integrates multiple passive components into a single package, reducing PCB space requirements and simplifying design and assembly processes.
  • High Reliability: Manufactured by NXP, a leader in the semiconductor industry, the IP4040CX25 is built to meet high reliability standards, providing a dependable solution for critical applications.

Applications

  • Portable Electronics
  • Consumer Electronics
  • Computing Devices
  • Communication Systems
  • High-speed Data Interfaces

Technical Specifications

Parameter Value
ESD Protection Up to 8 kV (IEC 61000-4-2)
Capacitance Low
Package Wafer-level chip-scale package (WLCSP)
Operating Temperature -40°C to +85°C

The NXP IP4040CX25 represents a blend of innovation and reliability, offering a high level of protection for the most sensitive circuits without compromising on performance. Its compact form factor and integrated approach make it a top choice for designers looking to enhance the durability and longevity of their products.

You May Also Be Interested in

Glenair, Inc.
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Hewlett Packard
Need more? Email Us
TT Electronics
Lowest to $6.0469

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9817 $59.7804
29+ $4.0875 $118.5375
44+ $3.9598 $174.2312
61+ $3.8321 $233.7581
78+ $3.7043 $288.9354
105+ $3.3211 $348.7155
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess