EN
  • EN
  • DE

IP3088CX10/S500

Part No IP3088CX10/S500
Manufacturer NXP / Nexperia
Catalog EMI/RFI Filters (LC, RC Networks)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825919-IP3088CX10/S500
Ultra Librarian 3D Model Ultra Librarian IP3088CX10/S500 CAD Model

Description

Introducing the NXP IP3088CX10/S500

The NXP IP3088CX10/S500 is a state-of-the-art integrated circuit designed for robust and efficient power management in a wide range of electronic applications. This compact yet powerful chip is part of NXP's acclaimed product line, known for its reliability and performance in the semiconductor industry.

Key Features

  • High Efficiency: The IP3088CX10/S500 is engineered to provide high efficiency in power conversion, which is crucial for extending battery life in portable devices and reducing heat dissipation in high-power applications.
  • Advanced Protection: It includes a suite of protection features such as over-current protection, thermal shutdown, and under-voltage lockout, ensuring the longevity and safety of both the IC and the device it powers.
  • Compact Design: With its small footprint, the IP3088CX10/S500 is ideal for space-constrained applications, allowing designers to minimize PCB size without compromising performance.
  • Wide Input Voltage Range: This IC can handle a broad range of input voltages, making it versatile for use in various electronic devices, from low-power handheld gadgets to high-power industrial equipment.
  • Easy Integration: The IP3088CX10/S500 is designed with ease of integration in mind, featuring a straightforward pin layout and compatibility with standard manufacturing processes.

Applications

The IP3088CX10/S500 is suitable for a diverse array of applications, including but not limited to:

  • Portable Electronic Devices
  • Automotive Electronics
  • Power Supply Modules
  • Industrial Control Systems
  • Telecommunication Infrastructure

Technical Specifications

At the heart of the NXP IP3088CX10/S500 lies a commitment to technical excellence. Its specifications are tailored to meet the rigorous demands of modern electronic devices. Users can expect stable operation, long-term reliability, and compatibility with various peripherals and components.

In summary, the NXP IP3088CX10/S500 is a versatile and reliable choice for designers and engineers looking to enhance power management in their electronic products. Its combination of high efficiency, advanced protection features, and compact design make it an excellent choice for a multitude of applications.

You May Also Be Interested in

Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5098 $233.4114
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess