EN
  • EN
  • DE

ICM7555CD/01,118

Part No ICM7555CD/01,118
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SGL TIMER 500KHZ 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type 555 Type, Timer/Oscillator (Single)
Frequency 500kHz
Supply Voltage - Operating 3 V to 16 V
Operating Supply Current 180μA
Temperature Range - Operating 0°C to 70°C
Case / Package 8-SO
Mounting Surface Mount
Win Source Part Number 1044662-ICM7555CD/01,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ICM7555CD/01,118 CAD Model

Description

ICM7555CD/01,118 General Purpose Timer by NXP

The ICM7555CD/01,118 is a highly versatile and reliable general-purpose timer IC designed and manufactured by NXP Semiconductors. This integrated circuit is a CMOS version of the well-known 555 timer, which is widely used in a variety of electronic applications due to its stability and low power consumption. The ICM7555CD/01,118 is suitable for use in precision timing, pulse generation, sequential timing, and time-delay applications.

Key Features

  • Supply Voltage Range: The device operates on a supply voltage range of 2V to 18V, making it compatible with a variety of power sources and suitable for battery-operated applications.
  • Low Power Consumption: With its CMOS technology, this timer ensures low power consumption, which is ideal for energy-saving applications.
  • High Frequency: It can produce accurate time delays and oscillations, with the capability to reach frequencies up to 1MHz.
  • Adjustable Duty Cycle: The ICM7555CD/01,118 offers an adjustable duty cycle, providing flexibility in controlling the timing intervals.
  • Stable Operation: Users can expect stable and reliable operation across its full temperature range.

Applications

The versatility of the ICM7555CD/01,118 makes it an excellent choice for a wide range of applications including:

  • Timing circuits
  • Precision timing
  • Pulse generation
  • Sequential timing
  • Time-delay circuits
  • Oscillators

Package and Quality

The ICM7555CD/01,118 is available in a compact 8-pin SOIC package, which is suitable for space-constrained applications. The device is also RoHS compliant, ensuring adherence to the latest environmental standards and regulations. Manufactured by NXP, a leader in semiconductor solutions, you can be assured of the highest quality and performance.

Ordering Information

For ordering or to request samples of the ICM7555CD/01,118, please visit the NXP Semiconductors official website or contact an authorized distributor. Ensure to reference the complete part number to avoid any confusion with similar models.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $4.1415
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Texas Instruments
etriggerable Monostable Multivibrators 14-CDIP -55 to 125
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Microchip Technology
MEMS OSC LOW POWER LVCMOS 20C-7 / 11.2896 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-VDFN
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.7314
Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.6281

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2174 $55.9566
20+ $5.1014 $102.0280
31+ $4.9420 $153.2020
42+ $4.7826 $200.8692
55+ $4.6232 $254.2760
73+ $4.1449 $302.5777
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess