EN
  • EN
  • DE

HEF4794BP

Part No HEF4794BP
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR 40MA 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 8
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 15V
Channel Output Current 40mA
Frequency 28MHz
Temperature Range - Operating -40°C to 125°C (TA)
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 204763-HEF4794BP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HEF4794BP CAD Model

Description

NXP HEF4794BP 8-bit Shift Register with Output Latches

The NXP HEF4794BP is a high-performance, 8-bit serial-in/parallel-out shift register designed for use in a wide range of digital applications. This integrated circuit (IC) is part of the HEF4000 family, renowned for its robustness and versatility in various electronic systems. The HEF4794BP is particularly suitable for interfacing with microprocessors or microcontrollers where additional parallel outputs are required.

Constructed with silicon gate CMOS technology, the HEF4794BP ensures low power consumption along with high noise immunity. The device features an 8-bit serial input (DIN) and 8 parallel output pins (Q0 to Q7). Each output can be latched to hold its state even as new data is shifted into the register, making the device ideal for driving LEDs, relays, or other output devices that require stable signals.

The shift register operates with a positive-edge clock input (CP) and includes a direct clear input (MR) for resetting the internal registers. The output enable input (OE) allows the user to control the output transition from high impedance to active state, providing additional flexibility in controlling connected loads.

Key features of the HEF4794BP include:

  • 8-bit serial input and parallel output capability
  • Output latching function for data stability
  • Low power consumption due to CMOS technology
  • High noise immunity characteristic of the HEF4000 family
  • Wide operating voltage range from 3V to 15V
  • Output capability of 15 mA, suitable for driving LEDs
  • Simple interface with microprocessors and digital systems

The HEF4794BP is packaged in a 16-pin DIP (Dual In-line Package), making it easy to handle and integrate into breadboards or printed circuit boards (PCBs) for prototyping or production. Its standardized pin configuration ensures compatibility with a broad range of existing designs and equipment.

Whether you are developing consumer electronics, industrial control systems, or interactive installations, the NXP HEF4794BP offers a reliable solution for expanding output capabilities while maintaining signal integrity and minimizing power consumption.

You May Also Be Interested in

Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.3726 $66.8630
11+ $10.9725 $120.6975
17+ $10.6295 $180.7015
23+ $10.2864 $236.5872
30+ $9.9434 $298.3020
39+ $8.9154 $347.7006
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,940 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess