EN
  • EN
  • DE

HEF4516BT,653

Part No HEF4516BT,653
Manufacturer NXP / Nexperia
Catalog Logic - Counters, Dividers
Description IC BINARY COUNTER UP/DOWM 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 18MHz
Trigger Type Positive Edge
Supply Voltage - Operating 4.5 V to 15.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 1043135-HEF4516BT,653
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HEF4516BT,653 CAD Model

Description

The HEF4516BT,653 is a high-performance, versatile binary up/down counter chip designed and manufactured by NXP Semiconductors. This integrated circuit is part of the HEF4500 series, which is renowned for its robustness and reliability in various digital applications. The device is specifically crafted to handle counting operations in both ascending and descending order, making it a perfect fit for a wide range of counting applications.

Key Features

  • Counting Mode: The device can operate in both up and down counting modes, providing flexibility for different types of applications.
  • Logic Family: The HEF4516BT,653 belongs to the CMOS family, ensuring low power consumption and high noise immunity.
  • Counting Range: It has a 4-bit binary counting range, which means it can count from 0 to 15 (0000 to 1111 in binary).
  • Package: The counter comes in a surface-mount SO-16 package, which is suitable for automated assembly processes and saves board space.
  • Supply Voltage: It operates at a wide range of supply voltages from 3V to 15V, accommodating various logic level requirements and power supplies.
  • Output Capability: The standard outputs can drive up to 10 LSTTL loads, ensuring compatibility with various logic families.

Applications

The HEF4516BT,653 is an ideal component for use in digital counters, frequency dividers, and general-purpose logic applications where up/down counting is required. Its versatility and performance make it suitable for:

  • Industrial control systems
  • Consumer electronics
  • Automated test equipment
  • Robotics
  • DIY projects requiring counting capabilities

Quality and Reliability

As with all NXP products, the HEF4516BT,653 is manufactured to the highest quality standards. NXP's commitment to excellence ensures that this binary up/down counter provides reliable performance in even the most demanding applications. Whether you're designing a complex digital system or a simple counter, the HEF4516BT,653 is a dependable choice that delivers consistent results.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Nexperia USA Inc.
IC DECADE COUNTER 10-BIT 16SSOP
Need more? Email Us
Nexperia USA Inc.
IC DIVIDER BY 256 8-BIT 5TSSOP
Lowest to $0.2586
Texas Instruments
IC BINARY COUNTER 12-BIT 16DIP
Lowest to $0.6053
Microchip Technology
IC DIVIDER BY 2 1-BIT 8MSOP
Lowest to $4.3657
Texas Instruments
IC BINARY COUNTER 4-BIT 14SOIC
Lowest to $5.3601

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess