EN
  • EN
  • DE

HEF4516BP

Part No HEF4516BP
Manufacturer NXP / Nexperia
Catalog OEM Parts (F - I)
Description 4000/14000/40000 Series Syn Positive Edge Triggered 4-BIT Bidirectional Binary Counter PDIP16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DIP
Direction Bidirectional
Frequency 18 MHz
Height 3.2 mm
Length 19.5 mm
Logic Function Counter
Maximum Operating Temperature 70 °C
Max Supply Voltage 15.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Elements 1
Number of Gates 1
Number of Pins 16
REACH SVHC No SVHC
RoHS Compliant
Width 6.48 mm
Win Source Part Number 1062479-HEF4516BP
Categories OEM Parts(F-I)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HEF4516BP CAD Model

Description

Product Overview: NXP HEF4516BP

The NXP HEF4516BP is a high-performance, versatile CMOS device that encompasses a 4-bit binary up/down counter. This integrated circuit is designed to operate over a wide voltage range, which makes it suitable for a variety of digital applications. The HEF4516BP is part of the HEF4000 family, well-known for their robustness and ease of use in designing digital systems.

Key Features

  • Binary Up/Down Counter: The device can count both upwards and downwards, providing flexibility in control and measurement applications.
  • Voltage Range: It operates over a wide voltage range, which allows it to be used in systems with different power levels.
  • Output Capability: The HEF4516BP offers standard output capability, which can drive external components directly without the need for additional buffer circuits.
  • Temperature Range: The device functions within an extended temperature range, ensuring reliability in various operating conditions.
  • Synchronous Operation: Synchronous counter operation ensures precise timing and control over counting sequences.
  • Master Reset: The inclusion of a master reset function enables the counter to be quickly and easily reset to its initial state.

Applications

The HEF4516BP is suitable for a broad range of applications, including but not limited to:

  • Industrial control systems
  • Automated counting devices
  • Timers and clocks
  • Frequency dividers
  • Programmable dividers

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality, and the HEF4516BP is manufactured to meet high standards of performance and reliability. This device is fabricated using silicon gate CMOS technology, which provides high tolerance to electrostatic discharge and low power consumption.

Package Details

The HEF4516BP is provided in a 16-lead dual-in-line plastic package, ensuring ease of integration into printed circuit boards (PCBs) and compatibility with standard socket types.

With its robust feature set and reliable performance, the NXP HEF4516BP is an excellent choice for designers who require a dependable binary up/down counter for their digital systems.

You May Also Be Interested in

Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
TT Electronics
Lowest to $6.0469
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess