EN
  • EN
  • DE

HEF4512BDB

Part No HEF4512BDB
Manufacturer NXP / Nexperia
Catalog OEM Parts (F - I)
Description 4000/14000/40000 Series 8 Line to 1 Line Multiplexer True Output CDIP16
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1062477-HEF4512BDB
Categories OEM Parts(F-I)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HEF4512BDB CAD Model

Description

HEF4512BDB 8-Channel Analog Multiplexer/Demultiplexer from NXP

The HEF4512BDB, produced by NXP Semiconductors, is a high-performance, 8-channel analog multiplexer/demultiplexer integrated circuit. This versatile component is designed for use in a wide range of digital and analog switching applications. With its ability to route multiple signal lines through a single channel, the HEF4512BDB is an essential building block in the design of complex electronic systems.

The device features eight bidirectional analog switches, each with its own input/output (I/O) connection. A three-bit binary address (A0, A1, A2) is used to select one of the eight channels to be turned on, while the others remain off. This selection is facilitated by the binary address inputs to the common channel select logic. An additional enable input (E) is used to control the switch; when E is low, the selected channel is turned on, and when E is high, all channels are turned off.

The HEF4512BDB operates over a wide voltage range, ensuring compatibility with various logic families. Its low ON resistance provides efficient signal transmission with minimal signal loss, making it suitable for multiplexing and demultiplexing analog signals, audio signals, and digital signals up to the high-frequency range. The device's low power consumption makes it ideal for battery-operated devices and portable electronics.

The IC comes in a 16-pin dual in-line package (DIP), which is easy to handle and integrate into PCB layouts. Its robust design ensures reliable operation over a broad temperature range, suitable for industrial and commercial environments. The HEF4512BDB is also characterized by its high noise immunity and low propagation delay, which are critical parameters in high-speed digital circuits.

Whether you are designing a data acquisition system, a communication interface, or a complex control system, the HEF4512BDB from NXP provides the flexibility and reliability required for efficient signal management. Its integration into your design will ensure a compact, efficient, and versatile solution for your multiplexing and demultiplexing needs.

You May Also Be Interested in

Dell
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Glenair, Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess