EN
  • EN
  • DE

HEF4094BTD-T

Part No HEF4094BTD-T
Manufacturer NXP / Nexperia
Catalog OEM Parts (F - I)
Description 8-STAGE Shift-&-store Bus Reg
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Lead Free Yes
Logic Function Latch, Shift Register
Min Operating Temperature 85 °C
Number of Pins 16
RoHS Compliant
Win Source Part Number 968483-HEF4094BTD-T
Categories OEM Parts(F-I)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HEF4094BTD-T CAD Model

Description

NXP HEF4094BTD-T 8-stage Shift-and-Store Bus Register

The NXP HEF4094BTD-T is a high-performance, 8-stage serial shift register that offers a versatile combination of features for the savvy electronics designer. This integrated circuit is part of the HEF4000 family, which is renowned for its robustness and reliability in a variety of digital applications. The HEF4094BTD-T is particularly well-suited for systems requiring serial-to-parallel conversion, data storage, and controlled data transfer operations.

Key Features

  • 8-bit Serial Input/Parallel Output: The device allows for serial data input and provides parallel data output to enable interfacing with a wide range of microcontrollers and digital systems.
  • Storage Register: An additional storage register stage allows the device to store data independently of the output lines.
  • 3-State Outputs: The inclusion of 3-state output capability makes it easy to interface with bus-oriented systems, allowing for direct connection to a bus line without additional buffering.
  • Flexible Clocking Options: The HEF4094BTD-T supports both positive-edge triggering and a strobe (enable) input, offering flexible control over data capture and output.

Applications

With its versatile features, the NXP HEF4094BTD-T is ideal for a variety of applications, including:

  • Serial-to-parallel data conversion for interface applications
  • Data storage and transfer in microcontroller-based systems
  • LED and display control circuits
  • Signal processing and multiplexing

Technical Specifications

The HEF4094BTD-T operates over a wide voltage range and is available in a surface-mount package, making it suitable for compact, high-density electronic assemblies. Here are some of its technical specifications:

  • Supply Voltage (Vcc): 3 V to 15 V
  • Output Current: 4.2 mA at 15 V
  • Package: SO16 (Small Outline)
  • Temperature Range: -40°C to +125°C

Whether you are designing a complex data processing system or a simple interface circuit, the NXP HEF4094BTD-T offers a reliable and efficient solution that can meet your design requirements.

You May Also Be Interested in

TT Electronics
Wire wound Resistor
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Harris Corporation
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Glenair, Inc.
Need more? Email Us
TT Electronics
Lowest to $6.0469
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess