EN
  • EN
  • DE

HEF4066BT

Part No HEF4066BT
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD 1X1 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 4
Max On Resistance 155 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Single Supply Voltage (V+) 3 V to 15 V
-3db Bandwidth 90MHz
Channel Capacitance(CS off, CD off) 7.5pF
Max Leakage Current (IS off) 200nA
Crosstalk -50dB @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 14-SO
Win Source Part Number 094479-HEF4066BT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Introduction Date January 01, 1995
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian HEF4066BT CAD Model

Description

Product Overview: HEF4066BT from NXP

The HEF4066BT is a versatile quad single-pole single-throw analog switch IC, designed and manufactured by NXP Semiconductors. This high-quality integrated circuit is part of the HEF4000 family, which is well-known for its robust performance and compatibility with a wide range of applications. The device features four independent switches capable of controlling both digital and analog signals, making it a flexible choice for designers.

Key Features

  • Versatile Switching: The HEF4066BT offers four independent SPST (single-pole, single-throw) analog switches, which can be used to switch a wide range of signal types, from digital to analog, including audio and video signals.
  • Wide Operating Voltage: It operates over a broad voltage range from 3V to 15V, accommodating various power supply requirements and making it suitable for battery-operated devices as well as industrial applications.
  • Low Power Consumption: The IC ensures low power consumption, which is crucial for portable and low-power designs.
  • Bidirectional Signal Transmission: Signals can pass through the switches in either direction, providing design flexibility.
  • High-Speed Switching: The HEF4066BT is designed for high-speed switching applications, ensuring minimal propagation delay.

Applications

The HEF4066BT is suitable for a variety of applications due to its flexible nature. It is commonly used in:

  • Analog and digital multiplexing and demultiplexing
  • Signal gating
  • Modulation and demodulation circuits
  • Communication circuits
  • Audio and video switching

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the HEF4066BT is no exception. It is fabricated with silicon gate CMOS technology, which provides a highly reliable, low-crosstalk performance. This technology also ensures that the device has a wide noise margin and is immune to latch-up.

Package Information

The HEF4066BT is available in a SO14 plastic small outline package, which is both space-saving and convenient for automated assembly processes. The device's pins are spaced at a standard 0.65mm pitch, making it compatible with most breadboards and prototyping boards, as well as suitable for surface-mount technology (SMT) assembly.

Whether you are designing consumer electronics, communication devices, or complex industrial systems, the HEF4066BT from NXP provides the reliability and versatility needed to create efficient and effective solutions.

You May Also Be Interested in

Texas Instruments
IC MUX 16:1 170OHM 28TSSOP
Lowest to $18.0332
IC-Haus GmbH
iC-PZ2656 oQFN32-5x5 iC-Haus Encoders, Decoders, Multiplexers & Demultiplexers High-Resolution Reflective Absolute Encoder (26-256) datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
LFCSP-24(4x4) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $23.2836
Maxim Integrated
IC MUX 8:1 3KOHM 24SOIC
Need more? Email Us
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.1866
Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209
Texas Instruments
AUTOMOTIVE, 12-V, 8:1 ONE-CHANNE
Lowest to $0.8732
Maxim Integrated
IC SW SPST-NOX4 2.5OHM 16SOIC
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NCX1 35OHM 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2210 $50.8300
485+ $0.2070 $100.3950
750+ $0.2000 $150.0000
1,075+ $0.1861 $200.0575
1,400+ $0.1791 $250.7400
1,745+ $0.1721 $300.3145
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess