EN
  • EN
  • DE

ADG1433YCPZ-REEL

Part No ADG1433YCPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 4 OHM RON, Triple/Quad SPDT +-15 V/+12 V/+-5 V iCMOS Switches | IC SWITCH TRIPLE SPDT 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Switch Circuit SPDT
On-State Resistance (Maximum) 4.7Ohm
Channel-to-Channel Matching (ΔRon) 500mOhm
Supply Voltage , Single (V+) 5V ~ 16.5V
Supply Voltage , Dual (V±) ±4.5V ~ 16.5V
Switch Time (Ton, Toff) (Maximum) 170ns, 75ns
-3db Bandwidth 200MHz
Charge Injection -50pC
Channel Capacitance (CS(off), CD(off)) 12pF, 22pF
Current - Leakage (IS(off)) (Maximum) 300pA
Crosstalk -70dB at 1MHz
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-VQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-VQ (4x4)
Family Part Number ADG1433
Manufacturer Pack Quantity 5,000
MSL Level 3 (168 Hours)
Win Source Part Number 1140123-ADG1433YCPZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG1433YCPZ-REEL CAD Model

Description

The ADG1433YCPZ-REEL from Analog Devices Inc. is a robust and high-performance triple single-pole/double-throw (SPDT) switch that comes in a compact LFCSP (Lead Frame Chip Scale Package) with 16 leads. This switch is part of the REEL packaging series, indicating it is provided in tape and reel form, making it suitable for automated assembly processes used in high-volume manufacturing.

Key Features

  • Wide Supply Voltage Range: The device operates over a broad supply voltage range of ±3.3 V to ±5.5 V single supply, making it adaptable for various applications.
  • Low On-Resistance: The ADG1433YCPZ-REEL features an ultra-low on-resistance of typically 2.5 Ω, which minimizes signal distortion and ensures efficient signal transmission.
  • High Current Carrying Capability: With its ability to handle continuous currents up to ±200 mA, this switch can be used in applications requiring high current throughput.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is integrated into the device, ensuring robustness and reliability in harsh environments.
  • Low Power Consumption: The switch has a very low power consumption, which is essential for power-sensitive applications.

Applications

The versatility of the ADG1433YCPZ-REEL makes it ideal for a wide range of applications, including:

  • Audio and video routing
  • Automatic test equipment
  • Data acquisition systems
  • Communication systems
  • Relay replacements

Reliability and Performance

Analog Devices Inc. is renowned for its commitment to quality and performance, and the ADG1433YCPZ-REEL is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring reliable operation over extended temperature ranges.

For detailed specifications and application support, customers can access comprehensive technical documentation provided by Analog Devices Inc. This includes datasheets, application notes, and design tools to facilitate the integration of the ADG1433YCPZ-REEL into their projects.

You May Also Be Interested in

Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.5490 $69.2940
13+ $9.4761 $123.1893
19+ $9.1801 $174.4219
27+ $8.8840 $239.8680
34+ $8.5878 $291.9852
46+ $7.6994 $354.1724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess