The NXP HEF4050SMD is a high-grade, versatile hex non-inverting buffer integrated circuit, specifically designed to operate at a wide voltage range and provide a reliable interface between different voltage levels in digital systems. This advanced semiconductor is part of the HEF4000 family, which is well-known for its robust performance in a variety of electronic applications.
Key Features
- Hex Non-Inverting Buffers: Six independent non-inverting buffer circuits are included in a single package, offering multiple uses in digital systems.
- Wide Voltage Range: The device can operate over a broad voltage range, typically from 3V to 15V, making it suitable for interfacing with both TTL and CMOS logic levels.
- High Noise Immunity: The HEF4050SMD is designed with a high noise immunity, ensuring stable operation even in electrically noisy environments.
- SMD Package: The Surface-Mount Device (SMD) package allows for efficient use of PCB space and is ideal for modern, compact electronic designs.
- Low Power Consumption: This IC is known for its low power dissipation, which makes it an excellent choice for battery-operated devices and power-sensitive applications.
Applications
The HEF4050SMD is widely used in a range of applications, including but not limited to:
- Logic level conversion or interfacing between different voltage domains
- Signal buffering to prevent loading of the driving circuit
- Input protection for sensitive microcontrollers or logic devices
- Glitch removal on digital signals
- Acting as a line driver to extend signal reach
Technical Specifications
Some of the technical specifications of the HEF4050SMD include:
- Supply Voltage Range: 3V to 15V
- Operating Temperature: -40°C to +125°C
- Output Drive Capability: 10 LS-TTL Loads
- Static Power Consumption: Very Low
- Package Type: SMD
The NXP HEF4050SMD is a reliable and essential component for designers looking to ensure seamless integration and communication between various parts of their digital systems. Its robustness, coupled with NXP's reputation for quality, makes it a top choice for both prototyping and mass production.