EN
  • EN
  • DE

HEF40106BT/C4118

Part No HEF40106BT/C4118
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description INVERTER, 6-FUNC / IC Channel
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr NXP
Series *
Package Bulk
Product Status Active
Base Product Number HEF40106
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 920159-HEF40106BT/C4118
Ultra Librarian 3D Model Ultra Librarian HEF40106BT/C4118 CAD Model

Description

The HEF40106BT/C4118, manufactured by NXP Semiconductors, is a high-performance hex inverting Schmitt trigger designed for use in a wide variety of digital and signal conditioning applications. This integrated circuit (IC) is part of the 4000 series CMOS logic family and is known for its robustness and versatility.

Key Features

  • Multiple Triggers: The device contains six independent Schmitt triggers, providing flexibility in design and allowing for multiple uses within a single package.
  • Wide Voltage Range: It operates over a broad voltage range from 3V to 15V, accommodating various logic level requirements and making it suitable for interfacing with both TTL and CMOS technologies.
  • High Noise Immunity: The Schmitt trigger action provides enhanced noise immunity and stable output switching, which is crucial for applications in noisy environments.
  • Low Power Consumption: As a CMOS device, it features low power dissipation, making it ideal for battery-operated and power-sensitive applications.
  • Standard Package: The IC is available in an SO14 package, which is compatible with standard surface-mount technology (SMT) processes, facilitating easy integration into various designs.

Applications

The HEF40106BT/C4118 is suitable for a range of applications, including:

  • Wave shaping and signal processing
  • Logic level conversion and buffering
  • Glitch removal from digital signals
  • Pulse conditioning and synchronization
  • Debouncing circuits for switches and relays

Technical Specifications

Parameter Value
Supply Voltage (VCC) 3V to 15V
Input Current (IIN) 1uA at 15V
Temperature Range -40°C to +125°C

Overall, the HEF40106BT/C4118 from NXP is a reliable and efficient solution for designers looking to implement Schmitt triggers in their electronic systems. With its wide voltage range, low power consumption, and high noise immunity, it is an excellent choice for both simple and complex digital circuits.

You May Also Be Interested in

NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8226 $63.7910
80+ $1.4957 $119.6560
120+ $1.4495 $173.9400
165+ $1.4022 $231.3630
215+ $1.3560 $291.5400
290+ $1.2151 $352.3790
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,030 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess