EN
  • EN
  • DE

HCF4067BP

Part No HCF4067BP
Manufacturer NXP / Nexperia
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1061897-HCF4067BP
Categories OEM Parts(F-I)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HCF4067BP CAD Model

Description

Product Overview: NXP HCF4067BP

The NXP HCF4067BP is a highly versatile, single 16-channel analog multiplexer/demultiplexer integrated circuit, designed to cater to a wide array of applications ranging from data acquisition systems to signal routing in communication devices. This robust component is an essential building block in electronic systems where one needs to manage multiple analog signals with a single analog switch.

Key Features

  • Multiple Channel Configuration: The HCF4067BP offers 16 channels for precise control, allowing users to select any one of the 16 signals to pass through to a single output.
  • Binary Address Decoding: Selection of the desired channel is achieved through a 4-bit binary address applied to the device’s select inputs (S0 to S3).
  • Low ON Resistance: The device features a low ON resistance, which minimizes signal attenuation and ensures high-quality signal switching.
  • Bidirectional Signal Handling: It can be used in both multiplexer and demultiplexer modes, offering flexibility in signal direction.
  • Wide Operating Voltage Range: The HCF4067BP operates over a broad voltage range from 10V to 20V, making it suitable for various power environments.
  • High Noise Immunity: The high noise immunity characteristic of the HCF4067BP is ideal for industrial and automotive applications where electronic devices are often subjected to noisy conditions.
  • Low Power Consumption: Designed for energy-efficient operation, this IC is an excellent choice for battery-powered devices.

Applications

The NXP HCF4067BP is a perfect solution for applications that require the management of multiple analog signals without the need for numerous individual switches. It is commonly used in:

  • Data acquisition systems
  • Analog signal routing
  • Communication systems
  • Test equipment and instrumentation
  • Audio and video switching

With its high-channel density and ease of control, the HCF4067BP from NXP is a go-to component for engineers looking to streamline their designs while maintaining signal integrity and system reliability.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Dell
Need more? Email Us
Panasonic
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess